- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95736-412LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Polymer | Tin | - | Phosphor Bronze | Plastic | 1.5kV | Bulk | - | Clincher™ | - | - | Active | 1 (Unlimited) | Solder | Header | 12 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | - | - | - | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 12 | - | - | - | - | Black | - | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | 35.56mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68449-256H Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | 8 | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | Male | - | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 58102-S61-08LF Amphenol ICC (FCI) | 5060 | - | - | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | 2006 | Minitek® | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 8mm | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 16 | - | - | - | - | Black | 2.5mm | - | - | - | - | - | - | - | - | 4mm | - | - | 16mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 93689-101-03LF Amphenol ICC (FCI) | 1021 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.295 7.49mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 3 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.177 4.50mm | Unshrouded | - | - | 3 | Tin | - | - | - | - | - | - | 0.582 14.78mm | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 39.4μin 1.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68648-020 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | - | Phosphor Bronze Alloy | Polyester, Glass Filled | - | Tray | - | - | - | - | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 10.24mm | 0.440 11.18mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 44 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 63mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 65863-203LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 71.88mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75168-313-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.65mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.136 3.46mm | Unshrouded | - | - | 10 | - | - | Male | - | Black | 3.45mm | - | - | - | 5GOhm | - | - | - | - | 5.72mm | - | - | 25.4mm | - | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-126-36LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.613 15.57mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | - | 36 | - | - | Male | - | Black | 2.84mm | - | 0.825 20.95mm | - | 5GOhm | - | - | - | - | 15.57mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68731-236HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.340 8.64mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | e4 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.440 11.18mm | Unshrouded | - | - | - | - | - | Male | 94V-0 | - | 11.18mm | - | 0.880 22.36mm | - | 5GOhm | 1.5kV | - | - | - | 8.64mm | - | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 95736-105LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | Bulk | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | Solder | Header | 5 | 130°C | -65°C | - | 1 | Male | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | ONE | UL, CSA | COMMERCIAL | - | 0.120 3.05mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | 94V-0 | Black | - | 2A | - | 15mOhm | 5kOhm | - | POLARIZED HOUSING | 3.0024 N | .30024 N | - | - | - | 17.78mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68405-372 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2015 | BERGSTIK® II | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 72 | - | - | Male | - | Black | 2.41mm | - | - | - | 5GOhm | 1.5kV | - | - | - | 5.84mm | - | - | 91.44mm | - | 50.0μin 1.27μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76350-104-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.44mm | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68001-104 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 4 | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | - | 5.84mm | - | - | 10.16mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 95278-106-04LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.409 10.40mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bag | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-402HLF Amphenol ICC (FCI) | 4569 | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 2 | Tin | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | 1.5kV | - | - | - | 5.84mm | - | - | 5.08mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021121-000A0T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | 100 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | - | 3.4mm | - | Board to Board | All | 100A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 100 | Tin | - | - | - | Black | - | - | - | 30mOhm | - | 125V | - | - | - | 3.05mm | - | - | 63.5mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66429-069 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | - | 5.8mm | Keying Slot, Mounting Flange | - | 44.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67998-100HLF Amphenol ICC (FCI) | 4455000 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | 2.54mm | - | - | - | Male | - | Black | 2.72mm | - | 0.525 13.34mm | - | 5GOhm | 1.5kV | - | - | - | 8.08mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10078991-G32-24ULF Amphenol ICC (FCI) | 240 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | 24 | - | - | - | - | Cream | 3.1mm | - | - | - | 1GOhm | - | - | - | - | 4mm | Keying Slot | - | 38mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65863-085LF Amphenol ICC (FCI) | 82 | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Blue | 2.67mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 71.88mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |