- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-102-11LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 11 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-4AMC05LF Amphenol ICC (FCI) | 39 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.365 9.27mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | e3 | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | Push-Pull | - | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66506-066LF Amphenol ICC (FCI) | 1462 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | 2012 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | - | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | Male | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 19.8mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68024-100HLF Amphenol ICC (FCI) | 30459 | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36000, Cuttable | 125°C | -65°C | - | - | 1 | - | Push-Pull | 1.5kV | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 1.27mm | - | - | Male | - | 3.81mm | 0.568 14.43mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78208-109HLF Amphenol ICC (FCI) | 2049 | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | Black | - | 1 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 9 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 22.86mm | 9.8mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 87407-105LF Amphenol ICC (FCI) | 3128 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 130°C | -55°C | Natural | General Purpose, Military | 2 | Male | Push-Pull | - | Male Pin | 1A DC | 1.27mm | Straight | 5.71mm | 0.221 5.63mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | 0.050 (1.27mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | 10 | Tin | - | Black | 2.29mm | - | 25mOhm | - | 800V | 3.3mm | - | 9.45mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021221-00064D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 64 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021611-00040T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021611 | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 85°C | -40°C | Black | - | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 40 | - | - | Black | 2.3mm | - | 30mOhm | - | 125V | - | Keying Slot | 39.9mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-406HLF Amphenol ICC (FCI) | 1001 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 6 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021212-00026T1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Right Angle | 7.87mm | 0.209 5.30mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 26 | Tin | - | Black | 2.3mm | - | 30mOhm | - | 125V | 3.05mm | - | 19.5mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-136 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | - | - | 1 | - | Push-Pull | 1.5kV | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | - | - | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 57202-S52-03ALF Amphenol ICC (FCI) | 74250 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | Black | - | 2 | - | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 6 | Tin | - | Black | - | - | 25mOhm | - | 650V | 4mm | Pick and Place | 6mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-801-40LF Amphenol ICC (FCI) | 50 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 40 | Tin | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98414-S06-08LF Amphenol ICC (FCI) | 300 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -40°C | Cream | - | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 8 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 10mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68602-102HLF Amphenol ICC (FCI) | 792000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 2 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10078993-G01-06ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -40°C | Cream | - | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 6 | Tin | - | Cream | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 20mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10136647-031111LF Amphenol ICC (FCI) | 39 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | - | Active | - | Solder | - | Header | 3 | - | - | - | - | 1 | - | Locking Ramp | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10127820-2422LLF Amphenol ICC (FCI) | 8 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | - | Minitek® Pwr 4.2 | - | Active | Not Applicable | Solder | - | Header | 24 | - | - | - | - | 2 | - | Locking Ramp | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00052D1LF Amphenol ICC (FCI) | 9 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 52 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 52 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 33.02mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10131319-2422100LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | Active | - | Solder | - | Header | 24 | - | - | - | - | 2 | - | Locking Ramp | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |