- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68697-468HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 68 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 68 | Tin | Male | Black | 3.18mm | - | 5GOhm | 1.5kV | 5.84mm | 86.36mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68697-464HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 64 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 64 | Tin | Male | Black | 3.18mm | - | 5GOhm | 1.5kV | 5.84mm | 81.28mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68697-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 24 | Tin | Male | Black | 3.18mm | - | 5GOhm | 1.5kV | 5.84mm | 30.48mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68758-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.275 6.99mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 24 | Tin | - | Black | - | - | - | 1.5kV | - | 60.96mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68758-414HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.275 6.99mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 14 | Tin | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 6.99mm | 35.56mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68604-413HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.380 9.65mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 13 | Tin | Male | Black | 3.05mm | 0.600 15.24mm | 5GOhm | 1.5kV | 9.65mm | 33.02mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68691-434HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 34 | Tin | Male | Black | 3.05mm | 0.538 13.67mm | 5GOhm | 1.5kV | 8.08mm | 43.18mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68602-218HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 18 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 22.86mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68602-154HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 54 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 54 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 68.58mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68602-460HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | - | 2 | - | Push-Pull | Male Pin | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | - | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 76.2mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 69167-703HLF Amphenol ICC (FCI) | 98000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Friction Lock | Male Pin | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 3 | - | - | Black | - | 0.465 11.81mm | - | 1kV | - | 7.62mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69167-704HLF Amphenol ICC (FCI) | 99000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Friction Lock | Male Pin | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 4 | - | - | Black | - | 0.465 11.81mm | - | 1kV | - | 10.16mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69167-413HLF Amphenol ICC (FCI) | 99000 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 13 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 13 | - | - | Black | 3.05mm | 0.465 11.81mm | - | 1kV | 5.84mm | 33.02mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69191-217HLF Amphenol ICC (FCI) | 59400 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 17 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 17 | - | - | Black | - | - | - | - | - | 43.18mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69191-208HLF Amphenol ICC (FCI) | 194000 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 8 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 8 | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69168-418HLF Amphenol ICC (FCI) | 137200 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 2 | Male | Friction Lock | Male Pin | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 18 | - | - | Black | 3.05mm | 0.900 22.86mm | - | 1kV | 5.84mm | 22.86mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69192-408HTLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Tube | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 8 | Tin | Male | - | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 69192-228HLF Amphenol ICC (FCI) | 39200 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 28 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 28 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | 35.56mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 75160-835-16LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.993 25.21mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.133 3.38mm | Unshrouded | - | 16 | - | Male | Black | 3.37mm | 1.225 31.12mm | 5GOhm | - | 25.21mm | 40.64mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 67998-428HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | 28 | Tin | Male | Black | 2.72mm | 0.525 13.34mm | 5GOhm | 1.5kV | 8.08mm | 35.56mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 |