- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93944-107HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.711 18.06mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 7 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.130 3.30mm | Unshrouded | 7 | - | - | - | Black | - | 0.941 23.90mm | - | 1.5kV | - | - | 17.78mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10076801-805-06LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.303 7.70mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 6 | Tin | - | - | Black | - | 0.533 13.55mm | - | 1.5kV | - | - | 7.62mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10076801-406-06LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.323 8.20mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 6 | Tin | - | - | Black | - | 0.553 14.04mm | - | 1.5kV | - | - | 7.62mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68022-256HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 56 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 56 | - | Male | - | Black | 2.79mm | - | 5GOhm | 1.5kV | 8.08mm | - | 71.12mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 65823-045LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | Bulk | - | Quickie™ | e4 | yes | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | 3.81mm | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 82.8mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65496-154LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 50 | - | - | - | Blue | - | - | - | 1kV | - | Keying Slot, Mounting Flange | 74.93mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 92417-272HLF Amphenol ICC (FCI) | 9800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.320 8.13mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 72 | - | - | - | Black | - | 0.530 13.46mm | - | 1.5kV | - | - | 91.44mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 94654-118HLF Amphenol ICC (FCI) | 58800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 18 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.085 2.16mm | Unshrouded | 18 | - | Male | - | Black | 2.16mm | 0.415 10.54mm | 5GOhm | - | 5.84mm | - | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 86380-172HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.250 6.35mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 72 | 130°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 72 | - | Male | - | Black | 3.05mm | 0.470 11.94mm | 5GOhm | - | 6.35mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68690-272HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | 72 | - | Male | - | Black | 2.92mm | 0.533 13.55mm | 5GOhm | 1.5kV | 8.08mm | - | 91.44mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 71922-106LF Amphenol ICC (FCI) | 1080 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2015 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Grey | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 26.8mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 6 | Tin | - | - | Grey | 2.9mm | - | - | 1.5kV | 5.8mm | Keying Slot, Mounting Flange | 26.92mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 67998-122HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | 22 | - | - | - | - | - | 0.525 13.34mm | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68481-448HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 48 | - | Male | - | Black | 2.41mm | - | 5GOhm | 1.5kV | 7.24mm | - | 60.96mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68758-430HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 30 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 11.05mm | - | - | - | 3A | - | - | - | - | - | 30 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 6.99mm | - | 76.2mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68481-462HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 62 | - | Male | - | Black | 2.41mm | - | 5GOhm | 1.5kV | 7.24mm | - | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-415HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 15 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 15 | - | Male | - | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | - | 38.1mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-435HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | - | - | Active | - | Solder | - | 35 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 35 | - | Male | - | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | - | 88.9mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-117HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 17 | - | - | - | Black | - | - | - | 1.5kV | - | - | 43.18mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68466-407HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 7 | - | - | - | Black | - | - | - | 1.5kV | - | - | 17.78mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68655-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | - | - | Active | - | Solder | - | 30 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 30 | - | Male | - | Black | 7.37mm | - | 5GOhm | 1.5kV | 8.08mm | - | 76.2mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - |