- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68464-128HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | - | Active | - | Solder | - | - | 28 | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 28 | - | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | 10.92mm | - | 35.56mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68758-426HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 11.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | 66.04mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68004-113HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | - | Active | - | Solder | - | - | 13 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | 13 | - | - | - | Male | - | Black | 2.72mm | - | - | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 33.02mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-104-72LF Amphenol ICC (FCI) | 214 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68001-501 Amphenol ICC (FCI) | 1980000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 1 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 1 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 2.54mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | - | ||
![]() 87185-401HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Tin | 1.043 26.49mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 1 | 125°C | -65°C | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | - | - | - | Male | 94V-0 | Black | 2.41mm | - | 1.238 31.45mm | - | 5GOhm | - | 1.5kV | - | 26.49mm | - | 2.54mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 86837-110H Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.380 9.65mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 125°C | -65°C | - | 2 | - | BREAKAWAY TYPE | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | - | - | RECTANGULAR | 0.19 inch | - | - | - | - | 3A | 0.600 15.24mm | - | 5000000000Ohm | 0.1 inch | 1.5kV | 1500VAC V | - | - | 12.7mm | 30μin | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 861400202YO2LF Amphenol ICC (FCI) | 48 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | - | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | - | 0.102 2.60mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.496 12.60mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10119109-120004LF Amphenol ICC (FCI) | 31 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Copper Alloy | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 71922-016LF Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Grey | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.4mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 16 | Tin | - | - | - | - | Grey | - | - | - | - | - | - | 1.5kV | - | - | Keying Slot, Mounting Flange | 39.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 76382-418LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -40°C | Blue | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 18 | Tin | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | 1kV | - | 5mm | - | 45.54mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77317-112-64LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 64 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 64 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 81.28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68000-126H Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 26 | - | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 66.04mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 75160-102-08LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | 8 | - | - | - | Male | - | - | 3.43mm | - | 0.465 11.81mm | - | 5GOhm | - | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77311-GAE-36LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | 0.407 10.33mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10080054-080LF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 20 | 125°C | -65°C | Blue | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | 20 | - | - | - | - | - | Blue | 4.06mm | - | 0.629 15.97mm | - | 10GOhm | - | 1.5kV | - | 5.94mm | Keying Slot | 44.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10075024-F01-13ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | 26 | Tin | - | - | - | - | Black | 2mm | - | 0.295 7.49mm | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 26mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10131319-22121G0LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 22 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131319-22111G0LF Amphenol ICC (FCI) | 12 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | - | Active | - | Solder | - | Header | 22 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10127720-122LF Amphenol ICC (FCI) | 155520 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 12 | - | - | Black | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | 2.9972mm | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - |