- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 861400182YO10803LF Amphenol ICC (FCI) | 39 |
| - | 13 Weeks | Tin | Through Hole | Through Hole | Square | - | Gold | 0.394 10.00mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 18 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | Male Pin | 3A | - | - | - | 0.102 2.60mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | 0.614 15.60mm | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 66429-243LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | - | Header | 60 | - | - | Blue | 2 | Male | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 60 | - | - | - | 2.67mm | - | - | - | - | 5.8mm | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10072354-G01-44ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -40°C | Cream | 2 | Male | - | Detent Lock | Male Pin | 2A AC/DC | 2mm | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 44 | Tin | - | Cream | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 46mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 65823-508 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Blue | 2 | Male | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 30 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 57.4mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 91036-120LF Amphenol ICC (FCI) | 74088 |
| - | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | - | Header | 40 | 130°C | -55°C | Natural | 2 | Male | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 40 | Tin | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 28.5mm | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75869-101 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | - | Tube | - | Quickie™ | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 3.05mm | - | - | - | 500V | 6mm | Keying Slot | 19.91mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69192-128HLF Amphenol ICC (FCI) | 19600 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 28 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 28 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 35.56mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69192-226HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 26 | - | - | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 26 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 33.02mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69157-472HLF Amphenol ICC (FCI) | 39600 |
| - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 72 | Tin | Male | Black | 2.79mm | 0.410 10.41mm | - | 5GOhm | 1.5kV | 5.08mm | - | 91.44mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87901-272HLF Amphenol ICC (FCI) | 9800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.820 20.83mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | - | Black | - | 1.040 26.42mm | - | - | 1.5kV | - | - | 91.44mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68031-436HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.183 4.65mm | Unshrouded | 2.54mm | 36 | Tin | Male | Black | 4.65mm | 0.513 13.03mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68739-272HLF Amphenol ICC (FCI) | 29400 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.156 3.96mm | Unshrouded | - | 72 | - | Male | Black | 3.96mm | 0.486 12.34mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68020-470HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 70 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 70 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-146HLF Amphenol ICC (FCI) | 19200 |
| - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 46 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 46 | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | 5.84mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-222HLF Amphenol ICC (FCI) | 39600 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 22 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 22 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-252HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 52 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 52 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 66.04mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-254HLF Amphenol ICC (FCI) | 9900 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 54 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 54 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 68.58mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68602-462HLF Amphenol ICC (FCI) | 9800 |
| - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 62 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 62 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 78.74mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68021-246HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 46 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 46 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 58.42mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69168-426HLF Amphenol ICC (FCI) | 39200 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | 2 | Male | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 26 | - | - | Black | 3.05mm | 1.300 33.02mm | - | - | 1kV | 5.84mm | - | 33.02mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - |