- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68004-414HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 14 | - | Male | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | 35.56mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-423HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | Active | - | Solder | - | 23 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 23 | - | Male | Black | 7.37mm | - | 5GOhm | 1.5kV | 8.08mm | 58.42mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-421HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 21 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 21 | - | Male | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | 53.34mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-127HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 27 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 27 | - | Male | Black | 12.01mm | - | 5GOhm | 1.5kV | 3.42mm | 68.58mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-217HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 17 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 17 | - | Male | Black | 12.01mm | - | 5GOhm | 1.5kV | 3.42mm | 43.18mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-422HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 22 | - | - | Black | - | - | - | 1.5kV | - | 55.88mm | - | - | No | RoHS Compliant | - | - | ||
![]() 68466-413HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 13 | - | Male | Black | 3.25mm | - | 5GOhm | 1.5kV | 17.7mm | 33.02mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | Active | - | Solder | - | 24 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 24 | - | Male | Black | 7.37mm | - | 5GOhm | 1.5kV | 8.08mm | 60.96mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68797-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 30 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 30 | - | Male | Black | 5.41mm | - | 5GOhm | 1.5kV | 2.54mm | 76.2mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-122HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 22 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 22 | - | Male | Black | 12.01mm | - | 5GOhm | 1.5kV | 3.42mm | 55.88mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-405HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | Active | - | Solder | - | 5 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 5 | - | Male | Black | 7.37mm | - | 5GOhm | 1.5kV | 8.08mm | 12.7mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-420HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 20 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 20 | - | Male | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | 50.8mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68655-132HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 32 | - | Male | Black | 7.37mm | - | 5GOhm | 1.5kV | 8.08mm | 81.28mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-122HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 22 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 22 | - | Male | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | 55.88mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68466-419HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 19 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 19 | - | Male | Black | 3.25mm | - | 5GOhm | 1.5kV | 17.7mm | 48.26mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68004-434HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 34 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 34 | - | Male | Black | 2.72mm | - | 5GOhm | 1.5kV | 8.08mm | 86.36mm | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68033-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 30 | - | - | Black | - | - | - | 1.5kV | - | 76.2mm | - | - | No | RoHS Compliant | - | - | ||
![]() 861400182LO3331LF Amphenol ICC (FCI) | 148500 |
| - | 13 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.335 8.51mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68779-272HLF Amphenol ICC (FCI) | 9900 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.318 8.08mm | Unshrouded | 72 | - | Male | Black | 8.08mm | 0.736 18.69mm | 5GOhm | 1.5kV | 8.08mm | 91.44mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 94654-120HLF Amphenol ICC (FCI) | 59400 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.085 2.16mm | Unshrouded | 20 | - | Male | Black | 2.16mm | 0.415 10.54mm | 5GOhm | - | 5.84mm | 25.4mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free |