- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75844-802-72LF Amphenol ICC (FCI) | 9900 |
| - | 10 Weeks | GXT, Gold | - | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | - | - | - | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | 72 | - | Male | - | Black | 3.43mm | 0.465 11.81mm | - | 5GOhm | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 98423-G61-02LF Amphenol ICC (FCI) | 500 | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 4 | Tin | Male | - | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | 8mm | 1.5mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10080054-007LF Amphenol ICC (FCI) | 48 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 10 | 125°C | -65°C | Blue | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | 10 | - | - | - | Blue | 4.06mm | 0.629 15.97mm | - | 10GOhm | 1.5kV | 5.94mm | Keying Slot | 32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 71922-210LF Amphenol ICC (FCI) | 1827 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Grey | 2 | Male | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 24mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 10 | Tin | - | - | Grey | 2.9mm | - | - | - | 1.5kV | 5.8mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 78208-406 Amphenol ICC (FCI) | 194000 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Tin | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | Black | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 6 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 15.24mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10112690-G03-02LF Amphenol ICC (FCI) | 485 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 4 | Tin | - | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 10127720-101GLF Amphenol ICC (FCI) | 13 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10076801-101-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | 6 | Tin | Male | - | Black | 2.5mm | 0.440 11.18mm | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 78207-510 Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 10 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 12.7mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-101-02LF Amphenol ICC (FCI) | 96000 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | 2 | - | Male | - | Black | 2.54mm | 0.425 10.80mm | - | 5GOhm | - | 5.72mm | - | 5.08mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78207-310HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2012 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 10 | - | Male | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 12.7mm | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87849-110TR Amphenol ICC (FCI) | 245000 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tape & Reel (TR) | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 130°C | -55°C | Natural | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 20 | Tin-Lead | - | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Pick and Place | 15.8mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-827-00LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 45000, Cuttable | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | Tin | Male | 94V-0 | - | 2.66mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 6.6mm | - | 2.54mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68488-202HLF Amphenol ICC (FCI) | 691200 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.180 4.57mm | Unshrouded | 2 | - | Male | - | Black | 4.57mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68016-124HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 24 | - | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10112684-G03-13ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 125°C | -40°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | 13 | Tin | - | - | - | - | - | - | 1GOhm | - | 4mm | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021121-00010D1LF Amphenol ICC (FCI) | 4788 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 85°C | -40°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 10 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 6.35mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10072354-S01-04LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -40°C | Cream | 2 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 4 | Tin | - | - | Cream | - | - | - | - | - | - | Keying Slot | 6mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78208-203HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | 2015 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | Black | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 3 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 7.62mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69168-408 Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 8 | - | - | - | Black | - | 0.400 10.16mm | - | - | 1kV | - | - | 10.16mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead |