- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021121-00004D4LF Amphenol ICC (FCI) | 39 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Plastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 4 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 4A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 4 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | Pick and Place | - | 2.54mm | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114831-10111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Rectangular | - | Thermoplastic | - | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114831 | Active | 1 (Unlimited) | Solder | Header | 11 | - | - | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | - | - | 0.138 3.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.079 2.00mm | Shrouded - 4 Wall | 11 | Tin | - | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 861400162LO10LF Amphenol ICC (FCI) | 39 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | -55°C~125°C | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | - | - | - | 2 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68458-814HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68016-214 Amphenol ICC (FCI) | 376000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 14 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 35.56mm | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 10118901-001LF Amphenol ICC (FCI) | 39 |
| - | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.110 2.79mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2011 | BERGSTIK® | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.120 3.05mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Shrouded - 2 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114828-10109LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Rectangular | - | Thermoplastic | - | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114828 | Active | 1 (Unlimited) | Solder | Header | 9 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | Straight | 3.7mm | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | 9 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | - | 16mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 10112684-T01-02LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Square | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | Unshrouded | 2 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 861400081LO2LF Amphenol ICC (FCI) | 39 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | - | 1 | - | Push-Pull | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68491-106HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.255 6.48mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | - | 2 | - | Push-Pull | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | Male | - | 3.05mm | 0.475 12.07mm | - | 5GOhm | - | - | 6.48mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-106HTLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tube | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 6 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77313-101-10LF Amphenol ICC (FCI) | 550 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | 77313-101-10LF | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2006 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 130°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 10 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 8.73mm | 12.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 57102-F06-11LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 22 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 22mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-102S16LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | Tin | Male | - | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95000-504LF Amphenol ICC (FCI) | 800 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -40°C | Cream | 1 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | Shrouded - 1 Wall | 4 | Tin | - | Cream | - | - | - | - | - | - | 4mm | Board Guide, Keying Slot | - | 8mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 57102-F08-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 16 | Tin | - | Black | 3mm | 0.335 8.51mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 16mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67996-144 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 44 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 44 | - | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 77313-120-30LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 30 | Tin | Male | Black | 3.04mm | 0.825 20.95mm | - | 5GOhm | 1.5kV | - | 15.37mm | - | - | 38.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-F51-13ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 26 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 2mm | Pick and Place | - | 26mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66429-019LF Amphenol ICC (FCI) | 28 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 20 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | - | 44.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |