- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98423-F61-19ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 105°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 38 | Tin | - | - | Male | - | Black | 2.5mm | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 76mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98424-F52-38ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 38 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | 4mm | Keying Slot | 40mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10119109-534022LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.230 5.84mm | Copper Alloy | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 34 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 93690-102-50LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.399 10.13mm | Copper Alloy | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header, Breakaway | 50 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Unshrouded | - | - | 50 | Tin | - | - | Male | - | Black | 4.7mm | - | 0.685 17.40mm | - | 5GOhm | - | - | - | 10.14mm | - | 63.5mm | - | 30.0μin 0.76μm | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98423-G61-14ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 105°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 28 | Tin | - | - | Male | - | Black | 2.5mm | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98423-G61-13ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 105°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 26 | Tin | - | - | Male | - | Black | 2.5mm | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 52mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 57202-F52-22ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 44 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | Pick and Place | 44mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98414-F06-42ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 42 | Tin | - | - | Male | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | - | 4mm | Keying Slot | 44mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-819-16LF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.119 3.02mm | Unshrouded | - | - | 16 | Tin | - | - | Male | - | Black | 3.03mm | - | 0.724 18.40mm | - | 5GOhm | - | 1.5kV | - | 12.83mm | - | 20.32mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 69916-014LF Amphenol ICC (FCI) | 79200 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | BergCon® | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | 125°C | -65°C | - | 2 | Male | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.84mm | 0.500 12.70mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.348 inch | - | 94V-0 | - | 3.3mm | 3A | 0.555 14.10mm | - | 10000000000Ohm | 0.1 inch | 500V | POLARIZED HOUSING | 6.99mm | - | 48.51mm | 30μin | 30.0μin 0.76μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 98417-S61-26ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 200V AC/DC | - | Tube | 2016 | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 26 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | - | Keying Slot | 28mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77313-187-50LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 50 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | Tin | - | - | Male | - | - | 3.05mm | - | 0.495 12.57mm | - | 5GOhm | - | - | - | 6.98mm | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76382-327LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 27 | Tin | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | 1kV | - | 5mm | - | 68.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 57202-G52-24ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 48 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | Pick and Place | 48mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 54102-S0607LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | 14 | Tin | - | - | Male | - | Black | 2.79mm | - | 0.440 11.18mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 17.78mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10112690-F03-05ALF Amphenol ICC (FCI) | 14 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2.0066mm | - | - | 0.157 4.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65823-378LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | - | - | Blue | 3.81mm | - | - | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 98414-G06-46ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 46 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 46 | Tin | - | - | Male | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | - | 4mm | Keying Slot | 48mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 66506-246 Amphenol ICC (FCI) | 34 |
| Datasheet | 9 Weeks | GXT, Gold, Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -65°C | Black | 2 | Male | Push-Pull | 1kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 2.54mm | 44 | - | - | - | - | - | Blue | 3.81mm | - | - | - | 100GOhm | - | 1kV | - | 5.84mm | Keying Slot | 63mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 77313-422-72LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 72 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | - | 7.75mm | - | 91.44mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - |