- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10131318-1211100LF Amphenol ICC (FCI) | 12 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 12 | - | - | - | 2 | - | Locking Ramp | Male Pin | Varies by WireGAuge | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65863-410LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 14 | Tin | - | - | 3.81mm | - | - | - | - | 5.84mm | Keying Slot | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71922-218LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Grey | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Right Angle | 24mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 18 | Tin | - | Grey | 2.9mm | - | - | - | 1.5kV | 5.8mm | Keying Slot, Mounting Flange | 42.16mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 57202-S52-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 8 | Tin | - | Black | - | - | 25mOhm | - | 650V | 4mm | - | 8mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10078995-G02-14BLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 2A AC/DC | 2mm | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 14 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot | 28mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 861400081LO2LF Amphenol ICC (FCI) | 39 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | - | 1 | - | Push-Pull | Male Pin | 3A | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 77312-175LF Amphenol ICC (FCI) | 32 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | 7 | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 8 | Tin | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 861400031YO3LF Amphenol ICC (FCI) | 32 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | 125°C | -55°C | - | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | - | - | 0.102 2.60mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | 0.118 3.00mm | Unshrouded | - | Tin | Male | - | 3mm | 0.496 12.60mm | - | 1GOhm | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 861400061YO2LF Amphenol ICC (FCI) | 9 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.276 7.00mm | Copper Alloy | Thermoplastic | 1000V | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -55°C | - | 1 | - | Push-Pull | Male Pin | 3A | 2.54mm | Straight | 2.54mm | 0.102 2.60mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.118 3.00mm | Unshrouded | 6 | - | - | - | - | 0.496 12.60mm | 20mOhm | - | 1kV | - | - | 15.24mm | 8.00μin 0.203μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10075025-G01-20ALF Amphenol ICC (FCI) | 46 |
| Datasheet | 17 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -40°C | Black | 2 | - | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 20 | Tin | - | Black | - | - | - | - | - | - | Keying Slot, Pick and Place | 42mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10078995-G02-06BLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -40°C | Cream | 2 | Male | Latch Lock/Eject Hooks | Male Pin | 2A AC/DC | 2mm | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 6 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot | 20mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021121-10020C1LF Amphenol ICC (FCI) | 8 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | 20 | Tin | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | Flash | 50.0μin 1.27μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10131319-14111G0LF Amphenol ICC (FCI) | 8 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 14 | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10112684-T01-02LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Square | - | Tin | 0.126 3.20mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 2 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | Unshrouded | 2 | Tin | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10118901-001LF Amphenol ICC (FCI) | 39 |
| - | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.110 2.79mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | 2011 | BERGSTIK® | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.120 3.05mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Shrouded - 2 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55101-G1111LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2008 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 11 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.140 3.56mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | - | Tin | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 68000-117 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 17 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 17 | - | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 68016-214 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 14 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 67996-110HTLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Tube | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 10 | - | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | 12.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 68423-803HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - |