- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68002-118HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 45.72mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68002-428HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 28 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 71.12mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68015-135HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 35 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | - | 35 | - | Male | Black | 2.29mm | - | 5GOhm | 1.5kV | 5.84mm | 88.9mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-230HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 30 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | 76.2mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-121HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 53.34mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-418HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 18 | Tin | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | 22.86mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-446HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 46 | Tin | Male | - | 2.41mm | - | 5GOhm | - | 5.84mm | - | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-430HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 30 | Tin | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | 38.1mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-238HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 38 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 38 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | 48.26mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-258HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 58 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 58 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 73.66mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69168-428HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 28 | - | - | Black | 2 | Male | Friction Lock | Male Pin | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 28 | - | - | Black | 3.05mm | 0.465 11.81mm | - | 1kV | 5.84mm | 35.56mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69191-136HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 36 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | - | - | Black | - | - | - | - | - | 91.44mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68691-462HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 62 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 62 | Tin | - | Black | - | 0.538 13.67mm | - | 1.5kV | - | 78.74mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68693-144HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 44 | - | - | Black | - | 0.938 23.83mm | - | 1.5kV | - | 55.88mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68691-162HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 62 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 62 | - | Male | Black | 3.05mm | 0.538 13.67mm | 5GOhm | 1.5kV | 8.08mm | 78.74mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69190-217HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 17 | - | - | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 17 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | 43.18mm | 15.0μin 0.38μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68604-434HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.380 9.65mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 34 | Tin | Male | Black | 3.05mm | 0.600 15.24mm | 5GOhm | 1.5kV | 9.65mm | 86.36mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68779-112HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.318 8.08mm | Unshrouded | - | 12 | - | Male | Black | 8.08mm | 0.736 18.69mm | 5GOhm | 1.5kV | 8.08mm | 15.24mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 92634-110HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 14.68mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.318 8.08mm | Unshrouded | - | 10 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 8.08mm | 12.7mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 75160-127-05LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | - | - | - | - | - | - | 0.465 11.81mm | - | - | - | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | - |