- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68693-426HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 26 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 33.02mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-416HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 16 | Tin | - | Black | - | 0.938 23.83mm | - | 1.5kV | - | - | 20.32mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68693-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 30 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 38.1mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-427HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 27 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 68.58mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-233HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 83.82mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-268HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 68 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 68 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | - | 86.36mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 78207-422HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 22 | 95°C | -40°C | Black | 2 | - | Friction Lock | Male Pin | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 22 | - | - | Black | 3.05mm | - | - | 1kV | 5.84mm | Keying Slot | 27.94mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68602-446HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 46 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 46 | Tin | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | - | 5.84mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69167-411HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 11 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 11 | - | - | Black | 3.05mm | 0.465 11.81mm | - | 1kV | 5.84mm | - | 27.94mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68602-244HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 44 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 55.88mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69192-350HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 50 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 50 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 63.5mm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68693-272HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 72 | - | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 91.44mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77313-157-26LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.333 8.46mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 26 | Tin | Male | - | 3.05mm | 0.553 14.04mm | 5GOhm | - | 8.46mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-185-03LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.335 8.50mm | Unshrouded | - | 3 | Tin | - | - | - | 0.660 16.76mm | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-839-36LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.441 11.20mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | 0.661 16.79mm | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-105-48LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 48 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | Male | - | - | - | 5GOhm | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68023-421HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.136 3.45mm | Phosphor Bronze | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 21 | Tin | - | Black | - | - | - | 1.5kV | - | - | 53.34mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68023-419HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 19 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 19 | Tin | Male | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 48.26mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-427HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 27 | Tin | Male | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 68.58mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68031-133HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.183 4.65mm | Unshrouded | - | 33 | - | Male | Black | 4.65mm | 0.513 13.03mm | 5GOhm | 1.5kV | 5.84mm | - | 83.82mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |