- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68023-434HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.136 3.45mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | 34 | Tin | - | - | Black | - | - | - | 1.5kV | - | - | 86.36mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68031-127HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.183 4.65mm | Unshrouded | 27 | - | Male | - | Black | 4.65mm | 0.513 13.03mm | 5GOhm | 1.5kV | 5.84mm | - | 68.58mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68022-236HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 36 | - | - | - | Black | - | - | - | 1.5kV | - | - | 45.72mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 54101-G3008A03LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | 7 | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 8 | Tin | - | - | - | - | 0.538 13.67mm | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68022-152HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 52 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 14.68mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 52 | - | - | - | Black | - | - | - | 1.5kV | - | - | 66.04mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10076801-402-04LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | Tin | - | - | - | - | 0.476 12.09mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 78208-303HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Friction Lock | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 3 | - | - | - | Black | 3.05mm | - | - | 1kV | 5.84mm | Keying Slot | 7.62mm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 53610-G50-6LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 50 | Tin | - | - | Black | - | - | - | 1.5kV | - | Keying Slot | 82.8mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 75844-150-40LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 40 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.123 3.12mm | Unshrouded | 40 | - | Male | - | Black | 3.12mm | 0.453 11.50mm | 5GOhm | - | 5.84mm | - | 50.8mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76383-336LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | 72 | Tin | - | - | Blue | 3.35mm | - | - | 1kV | 5mm | - | 91.26mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 10080054-217LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | Tray | - | Quickie™ | e4 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 60 | 125°C | -65°C | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | - | - | 94V-0 | - | 4.06mm | 0.629 15.97mm | 10GOhm | 1.5kV | 5.94mm | Keying Slot | 95.5mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10119109-372006LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.430 10.92mm | Copper Alloy | - | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | - | - | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68758-119HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 19 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 19 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 6.99mm | - | 48.26mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68758-123HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 23 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 11.05mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 23 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 6.99mm | - | 58.42mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68764-110HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 10 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 2.54mm | - | 25.4mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-101A14LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | Tin | Male | - | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 17.78mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-830-03LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.327 8.30mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.173 4.40mm | Unshrouded | 3 | Tin | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 75168-307-36LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 12.19mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.201 5.11mm | Unshrouded | 36 | - | Male | - | Black | 5.11mm | - | 5GOhm | - | 5.72mm | - | 91.44mm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68481-406HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 6 | - | Male | - | Black | 2.41mm | - | 5GOhm | 1.5kV | 7.24mm | - | 7.62mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68488-432HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 9.9mm | - | - | - | 3A | - | - | - | - | - | 32 | - | Male | - | Black | 4.57mm | - | 5GOhm | 1.5kV | 5.84mm | - | 81.28mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - |