- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68492-432HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 12.44mm | - | 32 | - | - | Black | - | - | 1.5kV | - | 40.64mm | No | RoHS Compliant | - | ||
![]() 68461-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 30 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 19.3mm | 3A | 30 | Male | - | Black | 8.13mm | 5GOhm | 1.5kV | 10.16mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-460HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 60 | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 6.48mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-472HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | - | 72 | - | - | Black | - | - | 1.5kV | - | 91.44mm | No | RoHS Compliant | - | ||
![]() 68031-234HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 34 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 34 | Male | - | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68771-133HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 33 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 33 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 83.82mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 30 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 30 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68692-464HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 64 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 5.84mm | 81.28mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68697-152HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 52 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 3A | 52 | Male | - | Black | 3.18mm | 5GOhm | 1.5kV | 5.84mm | 66.04mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68488-434HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 34 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 3A | 34 | Male | - | Black | 4.57mm | 5GOhm | 1.5kV | 5.84mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68466-109HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 9 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 9 | Male | - | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 22.86mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-115HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 15 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 9.4mm | 3A | 15 | Male | - | Black | 7.75mm | 5GOhm | 1.5kV | 3.42mm | 38.1mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68466-101HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | BOARD | Thermoplastic | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | Bronze | 1.5kV | - | e4 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 1 | Straight | 2.41mm | 3A | - | Male | 94V-0 | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 2.54mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-120HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 20 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 20 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 25.4mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-435HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | - | - | - | Active | Solder | - | 35 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 3A | 35 | Male | - | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 88.9mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68031-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | - | 16 | - | - | Black | - | - | 1.5kV | - | 40.64mm | No | RoHS Compliant | - | ||
![]() 68771-124HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 24 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 24 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 60.96mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68602-324HLF Amphenol ICC (FCI) | In Stock | - | - | Gold | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 24 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 30.48mm | No | RoHS Compliant | - | ||
![]() 68771-429HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 29 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 29 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 73.66mm | No | RoHS Compliant | - | ||
![]() 68461-427HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | - | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 27 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 19.3mm | 3A | 27 | Male | - | Black | 8.13mm | 5GOhm | 1.5kV | 10.16mm | 68.58mm | No | RoHS Compliant | UL94 V-0 |