- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Voltage Rated | Packaging | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68418-135HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 35 | - | Black | - | - | 1.5kV | - | 88.9mm | No | RoHS Compliant | - | ||
![]() 68779-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 30 | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 38.1mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-425HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 25 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.44mm | 3A | 25 | Male | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 63.5mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-122HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 22 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 27.94mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 16 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 20.32mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-433HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 18 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 33 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 83.82mm | No | RoHS Compliant | - | ||
![]() 68771-417HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 17 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 17 | Male | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68771-104HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Through Hole | 4 | 125°C | -65°C | 1 | 2.54mm | - | - | 3A | 4 | Male | - | 2.54mm | 5GOhm | - | 6.86mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-221HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 21 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 9.4mm | 3A | 21 | Male | Black | 7.75mm | 5GOhm | 1.5kV | 3.42mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-124HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 24 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | 3A | 24 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 30.48mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-105HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 5 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 5 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 12.7mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-410HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | - | 10 | - | Black | - | - | 1.5kV | - | 12.7mm | No | RoHS Compliant | - | ||
![]() 68464-406HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 6 | Male | Black | 3.05mm | 5GOhm | 1.5kV | 10.92mm | 7.62mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-444HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 44 | Male | Black | 3.05mm | 5GOhm | 1.5kV | 6.48mm | 55.88mm | No | RoHS Compliant | - | ||
![]() 68653-116HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 16 | - | Black | - | - | 1.5kV | - | 40.64mm | No | RoHS Compliant | - | ||
![]() 68771-116HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 16 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 16 | Male | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 40.64mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-444HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | 3A | 44 | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 55.88mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 16 | - | Black | - | - | 1.5kV | - | 40.64mm | No | RoHS Compliant | - | ||
![]() 68023-123HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 23 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 9.4mm | 3A | 23 | Male | Black | 7.75mm | 5GOhm | 1.5kV | 3.42mm | 58.42mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-464HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 64 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | 3A | 64 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 81.28mm | No | RoHS Compliant | UL94 V-0 |