- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68002-125HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 25 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 63.5mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68015-134HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | 34 | - | Male | Black | 2.29mm | - | 5GOhm | 1.5kV | 5.84mm | 86.36mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68020-454HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 54 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 54 | Tin | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | 68.58mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-152HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 52 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 52 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | 66.04mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-170HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 70 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 70 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | 88.9mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68602-264HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 64 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | 64 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | 81.28mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68015-227HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | 27 | - | Male | Black | 2.29mm | - | 5GOhm | 1.5kV | 5.84mm | 68.58mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68771-103HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.270 6.86mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | 3 | - | Male | - | 2.54mm | 0.470 11.94mm | 5GOhm | - | 6.86mm | - | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69191-212HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 12 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 12 | - | - | Black | - | - | - | - | - | 30.48mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69192-430HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 30 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | 38.1mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68482-172HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.520 13.21mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.318 8.08mm | Unshrouded | 72 | - | Male | Black | 8.08mm | 0.938 23.83mm | 5GOhm | 1.5kV | 13.21mm | 91.44mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69190-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 30 | 130°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 30 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68459-272HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 14.68mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | 72 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 8.08mm | 91.44mm | 15.0μin 0.38μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 86380-108HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.250 6.35mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 8 | - | Male | - | 3.05mm | 0.470 11.94mm | 5GOhm | - | 6.35mm | - | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68739-172HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.156 3.96mm | Unshrouded | 72 | - | Male | Black | 3.96mm | 0.486 12.34mm | 5GOhm | 1.5kV | 5.84mm | 91.44mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 10119109-372009LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.610 15.49mm | Copper Alloy | - | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | - | - | - | - | 0.825 20.95mm | - | - | - | - | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87185-104HLF Amphenol ICC (FCI) | 36 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 1.043 26.49mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 4 | - | Male | Black | 2.41mm | 1.238 31.45mm | 5GOhm | 1.5kV | 26.49mm | 10.16mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68024-111HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 11 | - | Male | Black | 3.81mm | 0.568 14.43mm | 5GOhm | 1.5kV | 8.08mm | 27.94mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-424HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.136 3.45mm | Phosphor Bronze | - | - | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | 24 | Tin | - | Black | - | - | - | 1.5kV | - | 60.96mm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68024-115HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 15 | - | Male | Black | 3.81mm | 0.568 14.43mm | 5GOhm | 1.5kV | 8.08mm | 38.1mm | 30.0μin 0.76μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |