- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10076801-101-28LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 28 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | 28 | Tin | Male | Black | 2.5mm | 0.440 11.18mm | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 94654-220HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 20 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.085 2.16mm | Unshrouded | 20 | - | Male | Black | 2.16mm | 0.415 10.54mm | 5GOhm | - | 5.84mm | - | 25.4mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69190-120HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 20 | 130°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 20 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68405-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 30 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 5.84mm | - | 38.1mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 86641-436HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Tin | 0.120 3.05mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 36 | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 7.11mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 36 | Tin | - | Black | - | - | - | - | - | - | 91.44mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68001-129HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 29 | - | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 73.66mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-422HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 22 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 98401-801-18LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 18 | Tin-Lead | Male | Black | - | - | 5GOhm | 1.5kV | 5.84mm | Board Guide | 22.86mm | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 67996-170HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 70 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 70 | - | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68448-245HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | - | - | - | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | - | - | - | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | - | - | - | Board to Board | - | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68498-424HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.220 5.58mm | Unshrouded | 24 | Tin | Male | Black | 5.59mm | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-136HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 36 | - | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 45.72mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-406HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 6 | Tin | - | Black | - | 0.938 23.83mm | - | 1.5kV | - | - | 7.62mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68693-412HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 12 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 15.24mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-418HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 18 | Tin | - | Black | - | 0.938 23.83mm | - | 1.5kV | - | - | 22.86mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68693-426HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 26 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 33.02mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-416HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 16 | Tin | - | Black | - | 0.938 23.83mm | - | 1.5kV | - | - | 20.32mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68693-430HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 30 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 38.1mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-427HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 27 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 68.58mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-233HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | Male | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 83.82mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |