- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Durability | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57102-G08-10ULF Amphenol ICC (FCI) | 9 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Tube | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 20 | Tin | - | Black | 3mm | - | 0.335 8.51mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | 20mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57102-F06-14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 28 | Tin | - | Black | 2.5mm | - | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | 28mm | - | Flash | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 76385-307PLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | - | 1kV | - | Bulk | - | Dubox™ | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Blue | - | 2 | - | Friction Lock | Male Pin | - | - | - | Straight | 7.2mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | Tin | Male | - | 3.4mm | - | 0.411 10.44mm | - | - | - | - | 5mm | - | 16.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10066619-001ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Square | - | Gold | - | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 85°C | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | - | Friction Lock | Male Pin | YES | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | White | ONE | UL | COMMERCIAL | - | 0.055 1.40mm | Shrouded - 4 Wall | - | - | FEMALE | - | - | 0.767 inch | - | - | 5000000000Ohm | - | 200 Cycles | - | Shielded | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | 0.063 inch | - | - | - | RoHS Compliant | - | - | ||
![]() 20021511-00026T1LF Amphenol ICC (FCI) | 37 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | - | Tube | - | Minitek127® 20021511 | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | Male Pin | - | - | 1.27mm | Straight | 5.1mm | 0.213 5.40mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | 26 | Gold | - | Black | 2.3mm | - | - | 30mOhm | - | 125V | - | - | Keying Slot | 22.81mm | - | Flash | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-103-30LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 30 | Tin | - | Black | - | - | - | - | - | 1.5kV | - | - | - | 38.1mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68695-272HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 72 | - | - | Black | - | - | - | - | - | 1.5kV | - | - | - | 91.44mm | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10131319-16111G0LF Amphenol ICC (FCI) | 21 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | - | Header | 16 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | Flash | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-422-72LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 72 | Tin | Male | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | 1.5kV | - | 7.75mm | - | 91.44mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 98464-G61-42LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | - | Header | 42 | 105°C | -40°C | Cream | - | 2 | Male | Latch Holder | Male Pin | - | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 42 | Tin | - | Cream | - | - | - | - | - | - | - | - | Keying Slot | 44mm | 5.9mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 87407-140LF Amphenol ICC (FCI) | 20 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ | Active | 1 (Unlimited) | Solder | - | Header | 80 | 130°C | -55°C | Natural | General Purpose, Military | 2 | - | Push-Pull | Male Pin | - | 1A DC | 1.27mm | Straight | 5.71mm | 0.221 5.63mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Shrouded - 4 Wall | 80 | Tin | - | Black | - | - | - | 25mOhm | - | 800V | - | - | - | 53.9mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 6.3mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 10119109-534022LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.230 5.84mm | Copper Alloy | - | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 34 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-120-34LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 34 | Tin | Male | Black | 3.04mm | - | 0.825 20.95mm | - | 5GOhm | 1.5kV | - | 15.37mm | - | 43.18mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68797-113HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Nylon | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | Black | - | - | - | - | - | 1.5kV | - | - | - | 33.02mm | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68771-123HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | - | 23 | 125°C | -65°C | - | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | 23 | - | Male | Black | 2.54mm | - | - | - | 5GOhm | 1.5kV | - | 6.86mm | - | 58.42mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68418-435HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 35 | 125°C | -65°C | - | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | 35 | - | Male | Black | 10.16mm | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 88.9mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68697-132HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | - | 2 | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | - | - | - | 32 | - | Male | Black | 3.18mm | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 40.64mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68422-114HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Black | - | - | - | - | - | 1.5kV | - | - | - | 35.56mm | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68655-107HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | - | 7 | 125°C | -65°C | - | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | 7 | - | Male | Black | 7.37mm | - | - | - | 5GOhm | 1.5kV | - | 8.08mm | - | 17.78mm | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68692-234HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold, Tin | - | - | - | Thermoplastic | - | - | Bronze | - | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | - | 34 | 125°C | -65°C | - | - | 2 | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | 34 | - | Male | Black | 2.54mm | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 43.18mm | - | - | - | - | - | - | No | RoHS Compliant | - | - |