- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68458-426HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 12.14mm | - | 26 | - | - | Black | - | - | 1.5kV | - | 66.04mm | No | RoHS Compliant | - | ||
![]() 68464-250HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | - | 50 | - | - | Black | - | - | 1.5kV | - | 63.5mm | No | RoHS Compliant | - | ||
![]() 68459-160HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 60 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 14.68mm | 3A | 60 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68466-134HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 34 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 34 | Male | - | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68031-401HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | BOARD | Thermoplastic | Bronze | 1.5kV | - | e3 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 1 | Straight | 2.41mm | 3A | - | Male | 94V-0 | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 2.54mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68464-426HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 26 | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 10.92mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68031-219HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 19 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 19 | Male | - | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 48.26mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-438HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 14.68mm | - | 38 | - | - | Black | - | - | 1.5kV | - | 48.26mm | No | RoHS Compliant | - | ||
![]() 68653-109HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 9 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 9 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 22.86mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-148HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 48 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 14.68mm | 3A | 48 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 60.96mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-135HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | - | 35 | - | - | Black | - | - | 1.5kV | - | 88.9mm | No | RoHS Compliant | - | ||
![]() 68779-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 30 | Male | - | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 38.1mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68498-425HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 25 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 3A | 25 | Male | - | Black | 5.59mm | 5GOhm | 1.5kV | 5.84mm | 63.5mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-122HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 22 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 27.94mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-416HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | 3A | 16 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 20.32mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68797-433HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 18 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 33 | Male | - | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 83.82mm | No | RoHS Compliant | - | ||
![]() 68771-417HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 17 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Straight | 2.41mm | 3A | 17 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68771-104HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Through Hole | - | 4 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | - | - | 3A | 4 | Male | - | - | 2.54mm | 5GOhm | - | 6.86mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-221HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 21 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 9.4mm | 3A | 21 | Male | - | Black | 7.75mm | 5GOhm | 1.5kV | 3.42mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-124HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 24 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 14.68mm | 3A | 24 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 30.48mm | No | RoHS Compliant | UL94 V-0 |