- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68691-470HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | 70 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 8.08mm | - | 88.9mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68418-417HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 17 | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 17 | - | Male | Black | 10.16mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68031-210HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 10 | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 10 | - | Male | Black | 4.65mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68491-452HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | 52 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 6.48mm | - | 66.04mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68771-433HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | 33 | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 33 | - | Male | Black | 2.54mm | - | - | 5GOhm | 1.5kV | 6.86mm | - | 83.82mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68653-134HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | 34 | 125°C | -65°C | - | 1 | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 34 | - | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 13.72mm | - | 86.36mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 57202-G52-14ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2014 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 28 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 28mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57202-F52-15ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 30 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | Pick and Place | 30mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021221-10050T9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | Flash | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-327 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 60 | - | - | Blue | - | - | - | - | 1kV | - | Keying Slot | 97.28mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 67997-100H Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68000-300H Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | - | - | Black | 1 | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | - | Tin | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 5.84mm | - | - | 50.0μin 1.27μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10131319-0422100LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 4 | - | - | - | 2 | - | Locking Ramp | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021221-00008D6LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | 15.0μin 0.38μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 67997-618 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 18 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 20021211-00016T4LF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 16 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.3mm | 0.213 5.40mm | Board to Board | All | 16A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 16 | Tin | - | Black | 2.3mm | - | 30mOhm | 100MOhm | 125V | 3.05mm | - | 13.15mm | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021521-00006D4LF Amphenol ICC (FCI) | 15 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021521 | Active | 1 (Unlimited) | Solder | Header | 6 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | 6A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 6 | - | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot, Pick and Place | 10.11mm | 10.0μin 0.25μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 20021212-00016T1LF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 16 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Right Angle | 7.87mm | 0.209 5.30mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 16 | Tin | - | Black | 2.3mm | - | 30mOhm | - | 125V | 3.05mm | - | 13.15mm | Flash | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57202-F52-12LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 24 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 24mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-133-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.402 10.20mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | - | - | Black | 1 | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | Tin | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - |