- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57202-F52-15ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 30 | Tin | - | Black | - | 25mOhm | 1GOhm | 650V | 4mm | Pick and Place | 30mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021221-10050T9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Gold | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | Flash | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 65863-327 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 60 | - | - | Blue | - | - | - | 1kV | - | Keying Slot | 97.28mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 68764-124HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.100 2.54mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 6.6mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 24 | - | - | Black | - | - | - | 1.5kV | - | - | 60.96mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 77315-107-12LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 12 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.16mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.201 5.11mm | Unshrouded | 12 | Tin | - | Black | - | - | - | 1.5kV | - | - | 30.48mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68492-158HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 58 | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 58 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 73.66mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68461-409HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | Active | - | Solder | - | 9 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Right Angle | 19.3mm | - | - | - | 3A | - | - | - | - | - | 9 | - | Male | Black | 8.13mm | - | 5GOhm | 1.5kV | 10.16mm | - | 22.86mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-223HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Right Angle | 9.4mm | - | - | - | - | - | - | - | - | - | 23 | - | - | Black | - | - | - | 1.5kV | - | - | 58.42mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68771-102HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | Active | - | Solder | - | 2 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 2 | - | Male | Black | 2.54mm | - | 5GOhm | 1.5kV | 6.86mm | - | 5.08mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-433HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 33 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 33 | - | Male | Black | 5.41mm | - | 5GOhm | 1.5kV | 8.08mm | - | 83.82mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68461-128HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | - | Active | - | Solder | - | 28 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Right Angle | 19.3mm | - | - | - | 3A | - | - | - | - | - | 28 | - | Male | Black | 8.13mm | - | 5GOhm | 1.5kV | 10.16mm | - | 71.12mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-440HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 40 | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Right Angle | 14.68mm | - | - | - | 3A | - | - | - | - | - | 40 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 8.08mm | - | 50.8mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68695-432HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | 3A | - | - | - | - | - | 32 | - | Male | Black | 2.29mm | - | 5GOhm | 1.5kV | 5.84mm | - | 40.64mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-122HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 22 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 8.08mm | - | 27.94mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68758-105HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 5 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Right Angle | 11.05mm | - | - | - | 3A | - | - | - | - | - | 5 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 6.99mm | - | 12.7mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-104HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Through Hole | - | 4 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | 4 | - | Male | - | 2.41mm | - | 5GOhm | - | 13.72mm | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-128HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | 28 | - | - | Black | - | - | - | 1.5kV | - | - | 35.56mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68653-127HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 27 | - | - | Black | - | - | - | 1.5kV | - | - | 68.58mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68604-235HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 35 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 35 | - | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 9.65mm | - | 88.9mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-462HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | Active | - | Solder | - | 62 | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Right Angle | 14.68mm | - | - | - | 3A | - | - | - | - | - | 62 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 8.08mm | - | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 |