- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68001-233HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 33 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | 1.5kV | 5.84mm | - | 83.82mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-218HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-230HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | - | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 76.2mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-215HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 15 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 38.1mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68002-413HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 13 | Tin | Male | - | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 33.02mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68015-223HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 23 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | - | 23 | - | Male | - | Black | 2.29mm | - | 5GOhm | 1.5kV | 5.84mm | - | 58.42mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-128HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 28 | - | Male | - | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69191-214HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 14 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 14 | - | Male | - | Black | 3.05mm | - | 5GOhm | - | 5.84mm | - | 35.56mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69191-202HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 2 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 2.41mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 2 | - | Male | - | Black | 3.05mm | - | 5GOhm | - | 5.84mm | - | 5.08mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69191-216HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 16 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 16 | - | - | - | Black | - | - | - | - | - | - | 40.64mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-426-05LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.613 15.57mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | - | 5 | Tin | - | - | Black | - | 0.825 20.95mm | - | 1.5kV | - | - | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 78554-411HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Tin | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 11 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 12.14mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 11 | Tin | - | - | Black | - | - | - | - | - | - | 27.94mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 78548-108HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 8 | - | Male | - | - | 3.05mm | 0.538 13.67mm | 5GOhm | - | 8.08mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 87061-320LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | Bulk | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 40, 40 | - | - | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 80 | Tin | - | - | - | 2.67mm | - | - | - | - | Board Lock, Keying Slot | - | 30.0μin 0.76μm | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87185-107HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 1.043 26.49mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 7 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 7 | - | Male | - | Black | 2.41mm | 1.238 31.45mm | 5GOhm | 1.5kV | 26.49mm | - | 17.78mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 75160-806-06LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.500 12.70mm | Unshrouded | - | 6 | - | - | - | - | - | 0.825 20.95mm | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68023-413HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 13 | Tin | Male | - | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 33.02mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-429HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 29 | Tin | Male | - | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 73.66mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68031-115HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.183 4.65mm | Unshrouded | - | 15 | - | Male | - | Black | 4.65mm | 0.513 13.03mm | 5GOhm | 1.5kV | 5.84mm | - | 38.1mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68031-201HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | e4 | yes | Active | 1 (Unlimited) | Solder | Header | 1 | 125°C | -65°C | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | - | 0.183 4.65mm | Unshrouded | - | - | - | Male | 94V-0 | - | 4.65mm | 0.513 13.03mm | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |