- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68464-418HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | 22.86mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68418-426HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | 26 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | Male | - | Black | 10.16mm | - | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 66.04mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68022-114HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Right Angle | 14.68mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | - | 17.78mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68771-108HLF Amphenol ICC (FCI) | 13 |
| - | 14 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | - | Active | - | Solder | - | 8 | 125°C | -65°C | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Male | - | Black | 2.54mm | - | - | - | 5GOhm | - | 1.5kV | - | 6.86mm | - | 20.32mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10077239-112LF Amphenol ICC (FCI) | 49 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 12 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.190 4.83mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | 0.608 15.44mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10080054-522LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 16 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | Blue | 4.06mm | - | 0.629 15.97mm | - | 10GOhm | - | 1.5kV | - | 5.94mm | Keying Slot | 39.62mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95293-401B10LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tube | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | 25.4mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95293-802B05LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Tube | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 5 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 5 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 1.5kV | - | - | Pick and Place | 12.7mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77317-103-46LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 46 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 46 | Tin | - | - | Male | - | - | - | - | - | - | 5GOhm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66429-049LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | 2008 | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 93690-103-44LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.224 5.70mm | Copper Alloy | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header, Breakaway | 44 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.177 4.50mm | Unshrouded | - | - | 44 | Tin | - | - | Male | - | Black | 4.7mm | - | 0.505 12.83mm | - | 5GOhm | - | - | - | 5.68mm | - | 55.88mm | - | 30.0μin 0.76μm | 39.4μin 1.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10112684-T03-16ULF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | Unshrouded | - | - | 16 | Tin | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69916-006LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Nylon | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | BergCon® | e4 | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.84mm | 0.500 12.70mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.348 inch | - | 94V-0 | - | 3.3mm | 3A | 0.555 14.10mm | - | 10000000000Ohm | 0.1 inch | 500V | POLARIZED HOUSING | 6.99mm | - | 28.19mm | 30μin | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 77313-827-34LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | - | 34 | Tin | - | - | Male | - | Black | 2.66mm | - | 0.465 11.81mm | - | 5GOhm | - | 1.5kV | - | 6.6mm | - | 43.18mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 57202-G52-06A09LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -55°C | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | - | Straight | 4mm | - | Board to Board | 11 | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | 25mOhm | - | - | - | - | 4mm | Pick and Place | 12mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 57202-F52-16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 32 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 32mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95157-134TLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tube | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 34 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 2.54mm | 34 | Tin | - | - | Male | - | Black | 4.7mm | - | - | - | 5GOhm | - | - | - | 5.84mm | - | 43.18mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | 5.84mm | Keying Slot | 33.78mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 88874-610LF Amphenol ICC (FCI) | 14 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Blue | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.83mm | 0.330 8.38mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | - | - | Blue | - | - | - | - | - | - | 1kV | - | - | Keying Slot | 19.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10078995-G02-24BLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -40°C | Cream | 2 | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | 4mm | Keying Slot | 38mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - |