- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68653-121HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 21 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 21 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-135HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 35 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 35 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 88.9mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-119HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 19 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 19 | Male | - | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 48.26mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68481-412HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 12 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 7.24mm | 15.24mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-142HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 42 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 14.68mm | 3A | 42 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-429HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 29 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 29 | Male | - | Black | 9.35mm | 5GOhm | 1.5kV | 3.05mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-466HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 66 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 14.68mm | 3A | 66 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 83.82mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-425HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | 25 | - | - | Black | - | - | 1.5kV | - | 63.5mm | No | RoHS Compliant | - | ||
![]() 68023-225HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 9.4mm | - | 25 | - | - | Black | - | - | 1.5kV | - | 63.5mm | No | RoHS Compliant | - | ||
![]() 68031-421HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | BOARD | Thermoplastic | Bronze | 1.5kV | - | e3 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | 3A | 21 | Male | 94V-0 | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 53.34mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68655-114HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 14 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 14 | Male | - | Black | 7.37mm | 5GOhm | 1.5kV | 8.08mm | 35.56mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-113HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 13 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 13 | Male | - | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-170HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold, Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 70 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 70 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 88.9mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-470HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | 3A | 70 | Male | - | Black | 3.05mm | 5GOhm | 1.5kV | 6.48mm | 88.9mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-425HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 25 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 25 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 63.5mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68655-105HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 5 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 5 | Male | - | Black | 7.37mm | 5GOhm | 1.5kV | 8.08mm | 12.7mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-219HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 19 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 19 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 48.26mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68031-435HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 35 | Male | - | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 88.9mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-429HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 29 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 29 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-430HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 14.68mm | - | 30 | - | - | Black | - | - | 1.5kV | - | 38.1mm | No | RoHS Compliant | - |