- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95157-134TLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tube | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 2.54mm | 34 | Tin | - | Male | - | Black | 4.7mm | - | 5GOhm | - | - | - | - | - | 5.84mm | - | 43.18mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 65863-001LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | Blue | 2.67mm | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 33.78mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 88874-610LF Amphenol ICC (FCI) | 14 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Blue | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.83mm | 0.330 8.38mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | - | Blue | - | - | - | - | 1kV | - | - | - | - | Keying Slot | 19.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10078995-G02-24BLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -40°C | Cream | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | Cream | - | - | - | - | - | - | - | - | 4mm | Keying Slot | 38mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 57202-G52-22ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 44 | Tin | - | - | - | Black | - | 25mOhm | 1GOhm | - | 650V | - | - | - | 4mm | Pick and Place | 44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 65823-300LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Blue | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | - | 16 | - | - | - | - | Blue | 17.15mm | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot, Mounting Flange | 39.62mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 77317-104-66LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 66 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 66 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 83.82mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 20021121-00050D1LF Amphenol ICC (FCI) | 38 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 50 | Tin | - | - | - | Black | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | Pick and Place | 31.75mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 95000-113LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 125°C | -40°C | Cream | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | - | - | - | Shrouded - 1 Wall | - | - | 13 | Tin | - | - | - | Cream | - | - | - | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 26mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 77319-104-20LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 10.92mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.111 2.82mm | Unshrouded | - | - | 20 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10112684-T03-22ULF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | 125°C | -40°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | - | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | Unshrouded | - | - | 22 | Tin | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 57202-F51-13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 26 | Tin | - | - | - | Black | - | 25mOhm | 1GOhm | - | 650V | - | - | - | 2mm | - | 26mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 20021521-00026D4LF Amphenol ICC (FCI) | 12 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021521 | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | 26A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 26 | - | - | - | - | Black | - | 30mOhm | 100MOhm | - | 125V | - | - | - | - | Keying Slot, Pick and Place | 22.81mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021112-00040T4LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | - | - | 40 | Tin | - | - | - | - | 2.7mm | - | - | - | - | - | - | - | 3.05mm | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 65863-165LF Amphenol ICC (FCI) | 12 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | Blue | 2.67mm | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 33.78mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10131319-2012100LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | Square | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | - | Active | - | Solder | - | Header | 20 | - | - | - | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021221-10214C8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | 0.220 5.60mm | Board to Board | 13 | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10112690-T03-09ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -40°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | - | - | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 18 | Tin | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | 4mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10078995-G01-14ULF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 125°C | -40°C | - | 2 | Male | MINITEK, LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 14 | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Gold | RECTANGULAR | - | 94V-0 | - | - | 15mOhm | 1GOhm | 0.079 inch | - | GUIDE SLOT(S) | 900VAC V | 5.588 mm | 4mm | Keying Slot | 28mm | 30μin | 30.0μin 0.76μm | Flash | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 95293-801-14LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | Black | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 14 | Tin | - | Male | - | Black | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 35.56mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 |