- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68002-204HLF Amphenol ICC (FCI) | 1104 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 4 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 10.16mm | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 95159-106LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Polychlorinated | Gold | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 6 | Tin | - | Black | - | - | - | - | - | - | - | - | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68000-415HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 15 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 38.1mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-402-14LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 14 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 17.78mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00030T1LF Amphenol ICC (FCI) | 8 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 30 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.5mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 30 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | 19.05mm | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10027011-108HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10131318-02111G0LF Amphenol ICC (FCI) | 32 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 2 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | Varies by WireGAuge | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | - | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114830-10107LF Amphenol ICC (FCI) | 32 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Rectangular | - | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114830 | Active | 1 (Unlimited) | Solder | Header | 7 | 105°C | -40°C | Natural | - | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 7 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | 13.9mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 10131319-0622100LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | - | Through Hole | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 6 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Black | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114829-10113LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Rectangular | - | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114829 | Active | 1 (Unlimited) | Solder | Header | 13 | - | - | Natural | - | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | - | - | 0.165 4.20mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 13 | Tin | - | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 10131318-0211100LF Amphenol ICC (FCI) | 32 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 2 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | Varies by WireGAuge | - | - | - | 0.404 10.26mm | Board to Cable/Wire | All | - | - | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78554-218HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 18 | - | - | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-S51-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | - | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 6 | Tin | - | Black | - | - | 25mOhm | - | 650V | - | 2mm | - | 6mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-301-10LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold, Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | - | 10 | - | Male | Black | 2.54mm | 0.425 10.80mm | - | 5GOhm | - | - | 5.72mm | - | 25.4mm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68697-118HLF Amphenol ICC (FCI) | 31 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | 18 | - | Male | Black | 3.18mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 22.86mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10075024-G01-04ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2mm | 8 | Tin | - | Black | 2mm | 0.295 7.49mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | 8mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10132449-2021GLF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA9T), Nylon 9T | 250V | -40°C~105°C | Tray | - | Minitek® Pwr 3.0 High Current | Active | - | Solder | Plug | 20 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.343 8.71mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-101H Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 1 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | - | 0.095 2.41mm | Unshrouded | - | - | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 2.54mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 67997-806HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 7.62mm | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10131319-10111G0LF Amphenol ICC (FCI) | 15 |
| - | 11 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 High Current | Active | - | Solder | Header | 10 | - | - | - | - | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - |