- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Contact Materials | Voltage Rated | Packaging | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68022-102HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | 3A | - | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 2.54mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-426HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 26 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 26 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 66.04mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-413HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 13 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 13 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 33.02mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-417HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 17 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 17 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-134HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 34 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | 3A | 34 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-432HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | - | 32 | - | Black | - | - | 1.5kV | - | 40.64mm | No | RoHS Compliant | - | ||
![]() 68695-456HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 56 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | 3A | 56 | Male | Black | 2.29mm | 5GOhm | 1.5kV | 5.84mm | 71.12mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-426HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Nylon | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | - | 26 | - | Black | - | - | 1.5kV | - | 66.04mm | No | RoHS Compliant | - | ||
![]() 68418-119HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 19 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 19 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 48.26mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-123HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 23 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 23 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 58.42mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-146HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | - | - | - | Active | Solder | - | - | - | 2 | 2.54mm | - | - | - | 46 | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 68031-410HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 10 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 10 | Male | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 25.4mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68488-107HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 7 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 9.9mm | 3A | 7 | Male | Black | 4.57mm | 5GOhm | 1.5kV | 5.84mm | 17.78mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-460HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 60 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | 3A | 60 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 76.2mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-431HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 31 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-458HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Polychlorinated | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Straight | 4.83mm | - | 58 | - | Black | - | - | 1.5kV | - | 73.66mm | No | RoHS Compliant | - | ||
![]() 68418-115HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 15 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 15 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 38.1mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-104HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Thermoplastic | Bronze | 1.5kV | - | Active | Through Hole | - | 125°C | -65°C | 2 | 2.54mm | - | - | 3A | 4 | Male | - | 8.08mm | 5GOhm | - | 8.08mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-434HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 34 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 34 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68695-454HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 54 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | 3A | 54 | Male | Black | 2.29mm | 5GOhm | 1.5kV | 5.84mm | 68.58mm | No | RoHS Compliant | UL94 V-0 |