- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68492-440HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 40 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 40 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 50.8mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-131HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 9.4mm | 3A | 31 | Male | - | Black | 7.75mm | 5GOhm | 1.5kV | 3.43mm | 78.74mm | No | RoHS Compliant | - | ||
![]() 68771-112HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 12 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 30.48mm | No | RoHS Compliant | - | ||
![]() 68771-117HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | 17 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 17 | Male | - | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-401HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | BOARD | - | Bronze | - | - | e3 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | 2.41mm | - | 1 | MALE | 94V-0 | Black | - | - | 1.5kV | - | 2.54mm | No | RoHS Compliant | - | ||
![]() 68458-422HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 22 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.14mm | 3A | 22 | Male | - | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 55.88mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-129HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 29 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 29 | Male | - | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-117HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 17 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 17 | Male | - | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68031-428HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | BOARD | Thermoplastic | Bronze | 1.5kV | - | e3 | yes | Active | Solder | BOARD CONNECTOR | - | 125°C | -65°C | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | Straight | 2.41mm | 3A | 28 | Male | 94V-0 | Black | 4.65mm | 5GOhm | 1.5kV | 5.84mm | 71.12mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-430HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | - | Bronze | - | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | 30 | - | - | Black | - | - | 1.5kV | - | 76.2mm | No | RoHS Compliant | - | ||
![]() 68023-134HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | Bulk | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 9.4mm | 3A | 34 | Male | - | Black | 7.75mm | 5GOhm | 1.5kV | 3.43mm | 86.36mm | No | RoHS Compliant | - | ||
![]() 68466-117HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 17 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 17 | Male | - | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 43.18mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68466-128HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 28 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 28 | Male | - | Black | 3.25mm | 5GOhm | 1.5kV | 17.7mm | 71.12mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-148HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 48 | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Right Angle | 12.44mm | 3A | 48 | Male | - | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 60.96mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68692-468HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | 68 | - | - | Black | - | - | 1.5kV | - | 86.36mm | No | RoHS Compliant | - | ||
![]() 68653-423HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 23 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | 3A | 23 | Male | - | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 58.42mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68764-435HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 6.6mm | - | 35 | - | - | Black | - | - | 1.5kV | - | 88.9mm | No | RoHS Compliant | - | ||
![]() 68488-127HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | Thermoplastic | Bronze | 1.5kV | - | - | - | Active | Solder | - | 27 | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Right Angle | 9.9mm | 3A | 27 | Male | - | Black | 4.57mm | 5GOhm | 1.5kV | 5.84mm | 68.58mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68466-111HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 1 | - | - | - | - | - | - | 2.54mm | Straight | 2.41mm | - | 11 | - | - | Black | - | - | 1.5kV | - | 27.94mm | No | RoHS Compliant | - | ||
![]() 68779-462HLF Amphenol ICC (FCI) | In Stock | - | - | Tin | - | - | Bronze | - | - | - | - | Active | Solder | - | - | 125°C | -65°C | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | 62 | - | - | Black | - | - | 1.5kV | - | 78.74mm | No | RoHS Compliant | - |