- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Mating Post Length | Hole Diameter | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68001-436HLF Amphenol ICC (FCI) | 1880 | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | CSA, UL | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 36 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | - | 91.44mm | 2.41mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-101-30LF Amphenol ICC (FCI) | 366 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 30 | Tin | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | - | 38.1mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98414-F06-16ULF Amphenol ICC (FCI) | 211 | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | 16 | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -40°C | Cream | 2 | Male | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | Male | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | - | - | - | - | 4mm | - | Keying Slot | 18mm | - | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 71922-116LF Amphenol ICC (FCI) | 563 | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | 1.5kV | - | Tube | 2004 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Grey | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 26.8mm | 0.339 8.61mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Gray | - | - | - | CSA, UL | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 2.54mm | 16 | Tin | - | - | - | - | Grey | 2.9mm | - | - | - | 100GOhm | - | 1.5kV | - | - | - | 16 | 5.8mm | 1 mm | Keying Slot, Mounting Flange | 39.62mm | 17.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-119-12LF Amphenol ICC (FCI) | 2617 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.119 3.02mm | Unshrouded | - | - | 12 | Tin | - | - | Male | - | Black | 3.03mm | - | 0.724 18.40mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 12.83mm | - | - | 15.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 87409-125 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 130°C | -55°C | Natural | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 50 | Tin-Lead | - | - | - | - | Natural | - | - | - | 25mOhm | - | - | 800V | - | - | - | - | 3.3mm | - | Board Guide | 34.85mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69157-272HLF Amphenol ICC (FCI) | 31 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | Male | - | - | 2.79mm | - | 0.410 10.41mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.08mm | - | - | 91.44mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68015-206HLF Amphenol ICC (FCI) | 941 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.090 2.29mm | Unshrouded | - | - | - | - | - | - | Male | - | - | 2.29mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | - | 15.24mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77315-424-05LF Amphenol ICC (FCI) | 39 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 5 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.112 2.84mm | Unshrouded | - | - | 5 | Tin | - | - | Male | - | Black | 2.85mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | 6.75mm | - | - | 12.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68016-203HLF Amphenol ICC (FCI) | 2573 | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 3 | - | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | - | 7.62mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 72454-010 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Polycyclohexylenedimethylene | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | -65°C~105°C | Tray | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | Straight | 8.76mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin | - | - | Male | - | Black | - | - | - | - | 1GOhm | - | 1kV | - | - | - | - | 5.84mm | - | Keying Slot, Pick and Place | 20.07mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 52601-S10-8 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 500V | -65°C~105°C | Tray | - | Quickie™ | e3 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | 8.76mm | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.345 inch | - | 94V-0 | - | - | 3A | - | - | 10GOhm | 0.1 inch | 500V | POLARIZED HOUSING | 500VAC V | 5.969 mm | - | 5.84mm | - | - | 20.06mm | 8.76mm | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68001-105HLF Amphenol ICC (FCI) | 1646 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 5 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | - | 12.7mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-226HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 26 | - | - | - | Male | - | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | - | - | - | - | 5.84mm | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 57202-G51-06ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 12 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | - | - | 2mm | - | Pick and Place | 12mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78207-108 Amphenol ICC (FCI) | 787 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | 2012 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 95°C | -40°C | Black | 2 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 8 | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | - | 5.84mm | - | Keying Slot | 10.16mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-327-02LF Amphenol ICC (FCI) | 12 |
| - | 10 Weeks | Gold, Tin | - | Through Hole | - | Square | - | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 2 | - | - | - | Male | - | Black | 2.67mm | - | 0.465 11.81mm | - | 5GOhm | - | - | - | - | - | - | 6.6mm | - | - | 5.08mm | - | - | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 66506-031 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tray | 2012 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 50 | - | - | - | Male | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | - | 5.84mm | - | Keying Slot | 70.6mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-118-08LF Amphenol ICC (FCI) | 43 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 8 | - | - | - | Male | - | - | 3.05mm | - | 0.445 11.30mm | - | 5GOhm | - | - | - | - | - | - | 5.72mm | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68693-148HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | - | Square | - | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | - | 48 | - | - | - | - | - | Black | - | - | 0.938 23.83mm | - | - | - | 1.5kV | - | - | - | - | - | - | - | 60.96mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - |