- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68016-102HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | 2.54mm | 2 | - | Male | - | - | 3.05mm | - | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75869-130LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | - | Tube | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 4 | Tin | - | - | Blue | 3.05mm | - | - | - | 500V | - | - | - | - | 6mm | Keying Slot | - | 12.29mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 77315-418-02LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 2 | Tin | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | - | - | 5.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 95278-801A10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | 10 | Square | Thermoplastic | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 130°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | - | Unshrouded | - | 10 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | Pick and Place | 10.2mm | 12.7mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021111-00036T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 36 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 36A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | 36 | Tin | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | - | 125V | - | - | - | - | 3.05mm | - | - | 22.86mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68016-404HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | 2.54mm | 4 | Tin | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | - | - | 10.16mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69168-120HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2008 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Black | 2 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 20 | - | - | - | Black | 3.05mm | 1.000 25.40mm | - | - | 1kV | - | - | - | - | 5.84mm | - | - | 25.4mm | 7.7mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 98424-G52-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 14 | Tin | - | - | Cream | - | - | - | - | - | - | - | - | - | 4mm | Keying Slot | - | 16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-418-72LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | 45.359237g | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 500V | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | Tin | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | 72 | - | 5.84mm | - | 3.048mm | 91.44mm | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77313-118-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 16 | Tin | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | - | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 67997-206HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 6 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | - | - | 7.62mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-210HLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 130°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 10 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | - | - | 5.84mm | - | 8.51mm | 12.7mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021121-00026T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | 1A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 26 | Tin | Male | - | Black | - | - | 30mOhm | 1GOhm | 125V | - | - | - | - | 3.05mm | - | - | 16.51mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98414-G06-16LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2008 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 16 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | - | - | - | - | 4mm | Keying Slot | - | 18mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77317-103-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 6 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | - | - | - | 7.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 73547-130LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.130 3.30mm | Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2005 | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 60 | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | 94V-0 | - | - | - | 25mOhm | - | 800V | - | - | - | - | - | Board Guide | - | 41.2mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77315-428-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Tin | 0.122 3.10mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 7.14mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.122 3.10mm | Unshrouded | - | 4 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | - | - | - | 10.16mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-804-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | - | - | - | 7.62mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77317-112-24LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 24 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | - | - | - | - | 30.48mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10114828-10106LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | Rectangular | Thermoplastic | - | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Cut Tape (CT) | 2013 | 10114828 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.25mm | - | Straight | 4.25mm | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | Shrouded - 4 Wall | - | 6 | Tin | - | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | 32 AWG | - | 125V | 2.25mm | Solder Retention | - | 12.25mm | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |