- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68771-403HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Through Hole | - | 3 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | - | 3 | - | Male | - | 2.54mm | - | - | 5GOhm | - | - | - | 6.86mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68464-410HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | 10 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | - | 10.92mm | - | 12.7mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-235HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 35 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 35 | - | Male | Black | 7.75mm | - | - | 5GOhm | 1.5kV | - | - | 3.42mm | - | 88.9mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-230HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 30 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 38.1mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98464-G61-50LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 2mm | 50 | Tin | - | Cream | 2.5mm | - | - | - | - | - | - | 4mm | Keying Slot | 52mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69155-314LF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Blue | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.331 8.40mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 14 | - | - | - | 3.81mm | - | - | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 54101-T10-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 6 | Tin | - | Black | - | 0.480 12.19mm | - | - | 1.5kV | - | - | - | - | 15.24mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68418-424HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 24 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 24 | - | Male | Black | 10.16mm | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 60.96mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67996-204 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 68418-422HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | - | 22 | - | - | Black | - | - | - | - | 1.5kV | - | - | - | - | 55.88mm | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 68602-216HLF Amphenol ICC (FCI) | 314 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 16 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 20.32mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68779-156HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | 56 | - | Male | Black | 8.08mm | - | - | 5GOhm | 1.5kV | - | - | 8.08mm | - | 71.12mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95293-102A08LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68418-428HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 28 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 28 | - | Male | Black | 10.16mm | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 71.12mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68418-429HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | - | - | Active | - | Solder | - | 29 | 125°C | -65°C | - | 1 | - | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | - | 29 | - | Male | Black | 10.16mm | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 73.66mm | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68023-230HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 30 | - | Male | Black | 7.75mm | - | - | 5GOhm | 1.5kV | - | - | 3.42mm | - | 76.2mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-222HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 22 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | 55.88mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10114830-10105LF Amphenol ICC (FCI) | 715 | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114830 | Active | 1 (Unlimited) | Solder | Header | 5 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 5 | Tin | Male | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | 125V | - | Solder Retention | 11.4mm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10056845-108LF Amphenol ICC (FCI) | 4408 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Copper Alloy | Thermoplastic | 500V | - | Tube | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | 2 | Male | Detent Lock | Male Pin | - | 2.54mm | Right Angle | 13.66mm | 0.362 9.20mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 8 | Tin | - | Black | 2mm | - | - | 10GOhm | 500V | - | - | 6mm | Keying Slot | 27.72mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 76385-404LF Amphenol ICC (FCI) | 314 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Bulk | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 8 | Tin | Male | Black | 3.4mm | 0.411 10.44mm | - | - | 1kV | - | - | 5mm | - | 9.16mm | 7.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |