- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Number of Terminals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Latching Type | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Package | Product Status | RoHS | Shield | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Number of Positions | Applications | Number of Rows | Gender | Subcategory | Contact Type | Pitch | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | Housing Color | Output Type | Insulation Resistance | Row Spacing | Note | Number of Ports | Output Current | Spread Spectrum Bandwidth | Bit Size | Size | Mating Post Length | Product Type | Temperature Range | Termination Post Length | Absolute Pull Range (APR) | Power | Conductor Diameter | Outer Diameter | Product | Rated Power | Mounting Angle | Product Category | Product Length | IP Rating | Height Seated (Max) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C10-730191-0500 Amphenol | In Stock | - | - | - | - | - | - | 1 | - | Right Angle | - | - | - | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | Crimp | - | - | -40 to 125 °C | - | - | - | Power | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | 1 POS | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66952-013LF Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | 1020 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() 79257-408 Amphenol | In Stock | - | - | Tin | - | - | - | - | Nylon/LCP (Liquid Crystal Polymer)/PCT (Polychlorinated Terphenyl) | Right Angle | - | Phosphor Bronze | - | - | - | - | - | 1500 Vac | PEI-Genesis | - | Through Hole | - | - | Bulk | Active | - | - | Solder | - | - | -65 to 125 °C | - | * | - | Unshrouded Header | - | - | 2 | Header | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | - | - | ||
![]() 10127819-14511PLF Amphenol | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Amphenol FCI | - | 1500 | - | - | Amphenol | - | - | SiTime | - | - | - | - | Strip | Active | - | - | - | Minitek | - | -20°C ~ 70°C | - | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | - | Power Connectors | - | - | 2.25V ~ 3.63V | - | 20 MHz | ±25ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | 0.039 (1.00mm) | - | - | ||
![]() SIM2B47KC Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM2B47K Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 141A10409X Amphenol | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G861F15141S1EU Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | 600 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Reel | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() 415765-003 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | 1 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | SoftFinish | - | Screwdriver | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ball end | - | - | - | - | 5mm | - | Headers & Wire Housings | - | - | - | - | - | - | Accessories | - | - | Headers & Wire Housings | - | - | - | - | - | ||
![]() G800LQ305018EU Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Copper Alloy | 2000 | - | Unlatched | Amphenol | - | - | - | - | - | Through Hole | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin Strip | 3 Position | - | 1 Row | - | Headers & Wire Housings | - | 2.54 mm | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | 6 mm | Headers & Wire Housings | - | 3 mm | - | - | - | - | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G823MB12321KEU Amphenol | In Stock | - | - | Gold | - | - | Nylon | - | - | - | Amphenol Commercial Products | Copper Alloy | 350 | - | - | Amphenol | + 85 C | - | - | - 25 C | - | SMD/SMT | - | DIN-Rail mounting | - | Yes | - | - | - | 250 VDC | - | Reel | TIS | - | AC/DC | 12 Position | - | 2 Row | - | Headers & Wire Housings | - | 2 mm | - | 1.5 A | - | - | - | Solder | - | - | - | - | - | Black | - | - | - | - | - | - A | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Headers | - W | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G8271020218DEU Amphenol | In Stock | - | - | Gold | - | - | Nylon | - | - | - | Amphenol Commercial Products | Copper Alloy | 28 | - | - | Amphenol | + 85 C | - | - | - 25 C | - | Through Hole | - | - | - | Yes | n/a | - | - | 250 V | - | Tube | n/a | - | - | 10 Position | - | 2 Row | - | Headers & Wire Housings | - | 2 mm | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | Socket (Female) | Black | - | - | - | n/a | - | - | - | - | - | - | Headers & Wire Housings | n/a | 1.9 mm | - | - | n/a | n/a | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G8231210KBEU Amphenol | In Stock | - | - | Gold | - | - | Nylon | - | - | - | Amphenol Commercial Products | Copper Alloy | 260 | - | - | Amphenol | + 85 C | - | - | - 25 C | - | Mounting Peg | - | DIN-Rail mounting | - | Yes | - | - | - | 250 VDC | - | Tray | TIB | - | AC/DC | 12 Position | - | 2 Row | - | Headers & Wire Housings | - | 2 mm | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | Black | single | - | - | - | - | 10 A | - | - | - | - | Headers & Wire Housings | - | 3.2 mm | - | - | - | - | Headers | 120 W | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G823MB04211IEU Amphenol | In Stock | - | - | Gold | - | - | Nylon | - | - | - | Amphenol Commercial Products | Copper Alloy | 600 | - | - | Amphenol | + 85 C | - | - | - 25 C | - | SMD/SMT | - | Plastic Case | - | Yes | - | - | - | 250 VDC | -40...+80°C | Reel | TMDC | - | Shrouded | 4 Position | - | 2 Row | - | Headers & Wire Housings | - | 2 mm | - | 1.5 A | - | - | - | Solder | - | - | - | - | - | Black | dual | - | - | - | - | ±0,25 A | - | - | - | - | Headers & Wire Housings | - | - | - | 6 W | - | - | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G800LQ305005HR Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Copper Alloy | 2000 | - | - | Amphenol | - | - | - | - | - | Through Hole | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin Strip | 3 Position | - | 1 Row | - | Headers & Wire Housings | - | 2.54 mm | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | - | - | - | - | - | - | - | - | - | 6 mm | Headers & Wire Housings | - | 3 mm | - | - | - | - | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G8232422DEU Amphenol | In Stock | - | - | Gold | - | - | Nylon | - | - | - | Amphenol Commercial Products | Copper Alloy | 140 | - | - | Amphenol | + 85 C | - | - | - 25 C | - | Through Hole | - | Plastic Case | - | Yes | - | - | - | - | -40...+85°C | Tray | TRI | - | Shrouded | 24 Position | - | 2 Row | - | Headers & Wire Housings | - | 2 mm | - | 1.5 A | - | - | - | Solder Pin | - | - | - | - | - | Black | single | - | - | - | - | ±0,333 A | - | - | - | - | Headers & Wire Housings | - | 1.6 mm | - | 10 W | - | - | Headers | - | Right Angle | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G881A12011TEU Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Copper Alloy | 270 | - | - | Amphenol | + 105 C | - | - | - 40 C | - | - | - | Plastic Case | - | Yes | - | - | - | 250 V | -40...+85°C | Tray | TRI | - | - | 12 Position | Wire-to-Board | 2 Row | - | Headers & Wire Housings | - | 3 mm | - | 6.5 A | - | - | - | - | - | - | - | - | - | Black | single | 1 GOhms | - | - | - | 0,833 A | - | - | - | - | Headers & Wire Housings | - | 3.2 mm | - | 10 W | - | - | Headers | - | Right Angle | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G800LQ593018EU Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Copper Alloy | 1000 | - | Unlatched | Amphenol | - | - | - | - | - | Through Hole | Level 2 (J-STD-033C) | SMD Package | - | Yes | - | - | - | - | -40...+85°C | - | TES | - | Pin Strip | 6 Position | - | 2 Row | - | Headers & Wire Housings | - | 2.54 mm | - | 3 A | - | - | - | Solder Pin | - | - | - | - | Pin (Male) | Black | single | - | 2.54 mm | - | - | 0,165 A | - | - | - | 6 mm | Headers & Wire Housings | - | 3 mm | - | 2 W | - | - | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - | ||
![]() G88012211T3EU Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Copper Alloy | 1500 | - | - | Amphenol | - | - | - | - | - | SMD/SMT | - | Plastic Case | - | Yes | - | - | - | - | -40...+85°C | Reel | TRI | - | Pin Strip | 12 Position | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | 1.25 mm | - | - | - | - | - | Solder | - | - | - | - | - | White | single | - | - | - | - | ±0,333 A | - | - | - | - | Headers & Wire Housings | - | - | - | 10 W | - | - | Headers | - | Right Angle | Headers & Wire Housings | - | - | - | - | - | ||
![]() G874D08E035C2HR Amphenol | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Amphenol Commercial Products | Brass | 330 | - | - | Amphenol | - | - | - | - 40 C | - | Mounting Peg | - | Plastic Case | - | Yes | - | - | - | 600 V | -40...+85°C | Tray | TRI | - | Power | 8 Position | - | 2 Row | - | Headers & Wire Housings | - | 4.2 mm | - | 9 A | - | - | - | Solder | - | - | - | - | Pin (Male) | Black | single | 1 GOhms | 4.2 mm | - | - | 3 A | - | - | - | - | Headers & Wire Housings | - | - | - | 15 W | - | - | Headers | - | Straight | Headers & Wire Housings | - | - | - | UL 94 V-0 | - |