- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Latching Type | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Voltage, Rating | Packaging | Series | Type | Number of Positions | Applications | Number of Rows | Subcategory | Contact Type | Pitch | Current Rating | Termination Style | Contact Gender | Housing Color | Wire Gauge | Insulation Resistance | Row Spacing | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-104HLF Amphenol | In Stock | - | - | - | - | Amphenol FCI | - | 1000 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 10155244-02111LF Amphenol | 38 |
| - | - | - | Amphenol FCI | - | 1000 | - | - | Amphenol | - | - | - | - | - | - | - | - | Wire-to-Board | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 10155244-04111LF Amphenol | 33 |
| - | - | - | Amphenol FCI | - | 16000 | - | - | Amphenol | - | - | - | - | - | - | - | - | Wire-to-Board | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 10153745-308KLF Amphenol | In Stock | - | - | - | - | Amphenol FCI | - | 1040 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 10119333-101A02LF Amphenol | In Stock | - | - | - | - | Amphenol FCI | - | 1150 | - | - | Amphenol | - | - | - | - | Cut Tape | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - | ||
![]() 10168530-124KBLF Amphenol | 706 | - | - | Tin | - | - | Brass | - | Male | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | Pin Header | 24 Position | - | 2 Row | Headers & Wire Housings | - | 1.8 mm | - | Solder Pin | Pin (Male) | Black | - | 100 MOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() 10168530-124KALF Amphenol | 514 | - | - | Tin | - | - | Brass | - | Male | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | Pin Header | 24 Position | - | 2 Row | Headers & Wire Housings | - | 1.8 mm | - | Solder Pin | Pin (Male) | Black | - | 100 MOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() 10168530-120KBLF Amphenol | 994 | - | - | Tin | - | - | Brass | - | Male | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | Pin Header | 20 Position | - | 2 Row | Headers & Wire Housings | - | 1.8 mm | - | Solder Pin | Pin (Male) | Black | - | 100 MOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() 10168530-140KBLF Amphenol | 765 | - | - | Tin | - | - | Brass | - | Male | - | - | + 105 C | - 40 C | PCB Mount | - | - | WireLock | Pin Header | 40 Position | - | 2 Row | Headers & Wire Housings | - | 1.8 mm | - | Solder Pin | Pin (Male) | Black | - | 100 MOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() 10168530-140KALF Amphenol | 673 | - | - | Tin | - | - | Brass | - | Male | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | Pin Header | 40 Position | - | 2 Row | Headers & Wire Housings | - | 1.8 mm | - | Solder Pin | Pin (Male) | Black | - | 100 MOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | - | - | UL 94 V-0 | ||
![]() G821EU216AGK16D Amphenol | In Stock | - | - | Gold | Nylon | Amphenol Commercial Products | Copper Alloy | 180 | - | - | Amphenol | - | - | Through Hole | - | Tray | - | Shrouded | 16 Position | - | 2 Row | Headers & Wire Housings | - | 2.54 mm | 3 A | Solder Pin | Pin (Male) | Black | - | - | 2.54 mm | - | Headers & Wire Housings | 3.8 mm | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G800LQ300005EU Amphenol | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 1000 | - | Unlatched | Amphenol | - | - | Through Hole | - | - | - | Pin Strip | 8 Position | - | 1 Row | Headers & Wire Housings | - | 2.54 mm | 3 A | Solder Pin | Pin (Male) | Black | - | - | - | 6 mm | Headers & Wire Housings | 3 mm | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G881MA02002HEU Amphenol | 19 |
| - | Tin | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 400 | - | - | Amphenol | - | - 40 C | SMD/SMT | 250 V | Tray | Micro Power | Power | 2 Position | Wire-to-Board | 1 Row | Headers & Wire Housings | - | 3 mm | 6.5 A | Solder | Pin (Male) | Black | - | 1 GOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G88MP08C00DEU Amphenol | In Stock | - | - | Tin | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 276 | - | - | Amphenol | - | - 40 C | Kinked Pin | 250 V | Tray | Micro Power Plus | Power | 8 Position | Wire-to-Board | 2 Row | Headers & Wire Housings | - | 3 mm | 12.5 A | Solder Pin | Pin (Male) | Black | - | 1 GOhms | - | - | Headers & Wire Housings | 3.18 mm | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G88MP08001TEU Amphenol | 882000 |
| - | Tin | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 375 | - | - | Amphenol | - | - 40 C | Kinked Pin | 250 V | Tray | - | Power | 8 Position | Wire-to-Board | 2 Row | Headers & Wire Housings | - | 3 mm | 12.5 A | Solder Pin | Pin (Male) | Black | 30 AWG to 20 AWG, 18 AWG to 16 AWG | 1 GOhms | - | - | Headers & Wire Housings | 3.2 mm | Headers | Right Angle | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G800MR593032HR Amphenol | In Stock | - | - | Tin | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 350 | - | - | Amphenol | - | - | SMD/SMT | - | Reel | - | Pin Strip | 6 Position | - | 2 Row | Headers & Wire Housings | - | 2.54 mm | 3 A | Solder | Pin (Male) | Black | - | - | 2.54 mm | 6 mm | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G821EU226AKM00Y Amphenol | In Stock | - | - | Gold | Nylon | Amphenol Commercial Products | Copper Alloy | 120 | - | - | Amphenol | + 85 C | - 25 C | - | 250 V | Tray | - | Shrouded | 26 Position | - | 2 Row | Headers & Wire Housings | - | 2.54 mm | 3 A | Solder Pin | - | Black | - | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G823MB24221KEU Amphenol | In Stock | - | - | Gold | Nylon | Amphenol Commercial Products | Copper Alloy | 400 | - | - | Amphenol | + 85 C | - 25 C | SMD/SMT | 250 VDC | Reel | - | Shrouded | 24 Position | Wire-to-Board | 2 Row | Headers & Wire Housings | - | 2 mm | 1.5 A | Solder | - | Black | - | - | - | - | Headers & Wire Housings | - | Headers | Straight | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() G88MP16001T1EU Amphenol | 4365 | - | - | Tin | Liquid Crystal Polymer (LCP) | Amphenol Commercial Products | Copper Alloy | 210 | - | - | Amphenol | + 105 C | - 40 C | Kinked Pin | 250 V | Tray | - | Power | 16 Position | - | 2 Row | Headers & Wire Housings | - | 3 mm | 12.5 A | Solder Pin | Pin (Male) | Black | - | 1 GOhms | - | - | Headers & Wire Housings | - | Headers | Right Angle | Headers & Wire Housings | - | UL 94 V-0 | ||
![]() 77311-418A06LF Amphenol | 10 |
| - | - | - | Amphenol FCI | - | 445 | - | - | Amphenol | - | - | - | - | Reel | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Headers & Wire Housings | - | - |