- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Shape | Base Product Number | Base/Housing Material | Brand | Category | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Voltage Rating | Mfr | Mounting | Mounting Orientation | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Pitch - Mating | Insulation Color | Pin Count | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Housing Color | Overall Contact Length | Interface | Viewing Angle | Program Memory Size | Data Bus Width | Product Type | Reverse Voltage | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Product | Features | Product Category | Product Length | Product Width | Device Core | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10150535-020HLF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | 600 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | 25 V | - | Bulk | - | - | - | 10.0000 ppm/°C | - | - | 76.8 Ohm | - | - | Wire-to-Board | - | - | - | Headers & Wire Housings | 0.0625 W | - | - | - | - | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 0.1 | - | - | - | - | Headers & Wire Housings | 1 mm | 0.5 mm | - | - | - | - | ||
![]() 10145493-20LF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | 100000 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | 16 Bit | Headers & Wire Housings | - | - | - | - | - | Terminals | - | Headers & Wire Housings | - | - | HCS12X | - | - | - | ||
![]() 77313-119-18LF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | 100 | - | - | - | - | - | Amphenol | - | - | - | - | - | Details | - | - | -75 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | 38.8 mm | - | - | - | - | - | ||
![]() 10150535-100HLF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | 600 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Wire-to-Board | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QSPI/UART/I2C/CAN | - | 512 KB | 32 Bit | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | ColdFire | - | - | - | ||
![]() 10154206-02021LF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | Silver Cadmium Oxide | 3500 | - | - | - | - | - | Amphenol | - | - | - | Bracket Mount | - | - | - | - | -45 to 45 °C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Headers & Wire Housings | 73.7 mm | - | - | - | - | - | ||
![]() 10150535-030HLF Amphenol | In Stock | - | - | - | - | - | - | - | Amphenol FCI | Standard LED | - | - | - | 600 | - | 520(Max) mcd | AlGaInP | 3x3x2.6 mm | Circular | Amphenol | 30 mA | - | - | Through Hole | Top Mount | - | - | - | -40 to 100 °C | Bulk | - | - | - | - | - | Uni-Color | - | - | Amber Yellow | Wire-to-Board | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 130 ° | - | - | Headers & Wire Housings | 5 V | 1 | - | 598 nm | 595 nm | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 20020131-G221A01LF Amphenol | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 300 Vac | - | Through Hole | - | - | Solder | - | -40 to 115 °C | - | - | - | - | - | - | Wire to Board | - | - | - | - | 1 | Header | - | - | - | - | - | 5.0000 mm | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | - | - | - | - | ||
![]() 88880-426R Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Square | 88880 | - | - | - | Gold or Gold, GXT? | 0.230" (5.84mm) | Phosphor Bronze | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | Quickie? | Active | Solder | - | Header | - | - | 34 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.365" (9.27mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Black | - | - | 0.100" (2.54mm) | 0.120" (3.05mm) | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 68712-049 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Square | 68712 | - | - | - | Gold | 0.230" (5.84mm) | Phosphor Bronze | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | Slim Line | Obsolete | Press-Fit, Solder | - | Header | - | - | 40 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.365" (9.27mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.160" (4.06mm) | Shrouded - 4 Wall | Tin-Lead | - | 0.510" (12.95mm) | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin (0.76μm) | 40.0μin (1.02μm) | UL94 V-0 | ||
![]() 89289-140LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Square | 89289 | - | - | - | Gold or Gold, GXT? | 0.130" (3.30mm) | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | -55°C ~ 130°C | Tube | Rib-Cage? | Active | Solder | - | Header | - | - | 80 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.221" (5.63mm) | Board to Board | - | All | 0.050" (1.27mm) | Natural | - | - | 0.050" (1.27mm) | 0.075" (1.91mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin (0.76μm) | 100.0μin (2.54μm) | UL94 V-0 | ||
![]() 68416-136HLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Square | 68416 | - | - | - | Gold or Gold, GXT? | 0.230" (5.84mm) | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | BERGSTIK? II | Obsolete | Solder | - | Header | - | - | 36 | - | - | 1 | - | Push-Pull | - | - | Male Pin | - | - | 0.100" (2.54mm) | Board to Board | - | All | 0.100" (2.54mm) | Black | - | - | - | 0.483" (12.27mm) | Unshrouded | - | - | 0.813" (20.65mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 95157-110T Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Square | 95157 | - | - | - | Gold | 0.230" (5.84mm) | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | -65°C ~ 130°C | Tube | BERGSTIK? II | Active | Solder | - | Header | - | - | 10 | - | - | 2 | - | Push-Pull | - | - | Male Pin | 3A | - | 0.100" (2.54mm) | Board to Board | - | All | 0.100" (2.54mm) | Black | - | - | 0.100" (2.54mm) | - | Unshrouded | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 93289-140CT Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Square | 93289 | - | - | - | Gold | 0.130" (3.30mm) | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tube | Rib-Cage? | Active | Solder | - | Header | - | - | 80 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.298" (7.57mm) | Board to Board | - | All | 0.050" (1.27mm) | Natural | - | - | 0.050" (1.27mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 65863-371 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Square | 65863 | - | - | - | Gold or Gold, GXT? | 0.230" (5.84mm) | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tray | Quickie? | Active | Solder | - | Header | - | - | 10 | - | - | 2 | - | Latch Lock/Eject Hooks | - | - | Male Pin | - | - | 0.640" (16.26mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.150" (3.81mm) | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 68710-205 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Square | 68710 | - | - | - | Gold | 0.230" (5.84mm) | Phosphor Bronze Alloy | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | Quickie? | Obsolete | Press-Fit, Solder | - | Header | - | - | 50 | - | - | 2 | - | Latch Lock/Eject Hooks | - | - | Male Pin | - | - | 0.640" (16.26mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.160" (4.06mm) | Shrouded - 4 Wall | - | - | 0.625" (15.88mm) | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 68712-002 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Square | 68712 | - | - | - | Gold | 0.230" (5.84mm) | Phosphor Bronze | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | Slim Line | Obsolete | Press-Fit, Solder | - | Header | - | - | 10 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.365" (9.27mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.160" (4.06mm) | Shrouded - 4 Wall | Tin-Lead | - | 0.510" (12.95mm) | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin (0.76μm) | 40.0μin (1.02μm) | UL94 V-0 | ||
![]() 201A22439X Amphenol CONEC | 1414 |
| Datasheet | - | Through Hole | Square | - | - | - | - | Gold | 0.266" (6.75mm) | - | - | - | - | - | - | - | - | - | - | Amphenol CONEC | - | - | - | - | - | - | Bulk | 201 | Active | Solder | - | Header, Cuttable | - | - | 40 | - | - | 1 | - | Push-Pull | - | - | Male Pin | - | - | 0.100" (2.54mm) | Board to Board | - | All | 0.100" (2.54mm) | Black | - | - | - | 0.130" (3.30mm) | Unshrouded | Tin | - | 0.496" (12.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65820-024LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole, Right Angle | Square | 65820 | - | - | - | Tin | 0.230" (5.84mm) | Phosphor Bronze Alloy | - | Polyester, Glass Filled | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Bulk | - | Active | Solder | - | Header | - | - | 16 | - | - | 2 | - | Push-Pull | - | - | Male Pin | - | - | 0.319" (8.10mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Black | - | - | 0.100" (2.54mm) | 0.090" (2.29mm) | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin (3.81μm) | - | UL94 V-0 | ||
![]() 65863-068 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Square | 65863 | - | - | - | Gold | 0.230" (5.84mm) | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tray | Quickie? | Active | Solder | - | Header | - | - | 20 | - | - | 2 | - | Latch Lock/Eject Hooks | - | - | Male Pin | - | - | 0.640" (16.26mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.105" (2.67mm) | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin (0.76μm) | - | UL94 V-0 | ||
![]() 65863-322 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Square | 65863 | - | - | - | Gold or Gold, GXT™ | 0.230" (5.84mm) | Phosphor Bronze | - | Thermoplastic | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tray | Quickie™ | Active | Solder | - | Header | - | - | 20 | - | - | 2 | - | Latch Lock/Eject Hooks | - | - | Male Pin | - | - | 0.640" (16.26mm) | Board to Cable/Wire | - | All | 0.100" (2.54mm) | Blue | - | - | 0.100" (2.54mm) | 0.105" (2.67mm) | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 15.0µin (0.38µm) | - | UL94 V-0 |