- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | PCB Contact Row Spacing | Insertion Force-Max | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75915-418HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | 18 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 45.64mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 75915-409HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 9 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | 9 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 22.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89891-328HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 56 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 56 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 71.04mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-341HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 82 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 82 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 104.06mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-405HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 10 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 12.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-307HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 14 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | 17.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 89891-821H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 42 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | - | - | 53.26mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | Non-RoHS Compliant | - | ||
![]() 89891-814HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 28 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 28 | Tin | - | - | Grey | - | - | - | - | - | - | - | - | - | 35.48mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021321-00014T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2014 | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 14 | Tin | - | - | Black | - | 30mOhm | - | - | 125V | - | - | - | - | 9.35mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00076D4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 76 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 76 | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | Pick and Place | - | 48.72mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55508-138TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | - | - | - | Active | - | SMD/SMT | - | - | 38 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | 2.3mm | 37.92mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55510-138TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | 2005 | - | - | Active | - | Solder | - | - | 38 | 125°C | -55°C | - | - | 2 | Female | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | 38 | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | 4.5mm | 38.8mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55510-146TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | 2016 | - | - | Active | - | Solder | - | - | 46 | 125°C | -55°C | - | - | 2 | Female | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | 46 | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | 4.5mm | 45.92mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 55508-142TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | - | - | - | Active | - | SMD/SMT | - | - | 42 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | 2.3mm | 41.92mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 63453-324TRLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | Polychlorinated | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | Black | - | 25mOhm | - | - | 200V | - | - | - | - | 24.8mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 55510-315TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | - | - | - | Plastic | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | - | Straight | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | Black | - | 20mOhm | - | - | 200V | - | - | - | - | 14.92mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 66956-016LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | - | - | - | Polyester | - | Brass | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 6.1mm | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | 40.64mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 20021323-00024T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 24 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 24 | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | - | - | 15.7mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87021-610LF Amphenol ICC (FCI) | 174600 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2012 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 20 | Tin | - | - | Black | - | 20mOhm | - | - | 800V | - | - | - | - | 13.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 4.75mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 68046-306PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | 12 | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | - | 2 | - | Tin | RECTANGULAR | 94V-0 | - | 3A | 20mOhm | 1000000000Ohm | 0.1 inch | 1kV | 5.715 mm | 1.3066 N | Pick and Place | - | 15.67mm | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - |