- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021321-00012T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 12 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 12 | Tin | Black | 30mOhm | - | 125V | - | - | - | 8.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55508-108TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | Tape & Reel (TR) | 2013 | - | Active | - | Solder | - | 8 | 125°C | -55°C | - | - | 2 | Female | - | - | - | 2mm | Straight | 4mm | - | - | - | 1A | - | - | - | - | 8 | - | - | - | 1GOhm | 200V | 200V | - | 2.3mm | 8.08mm | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 20021323-00070D1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 70 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 70 | - | - | 50mOhm | - | 125V | - | Pick and Place | - | 44.91mm | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00044T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | 2012 | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 44 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 44 | - | - | 50mOhm | - | 125V | - | - | - | 28.4mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00012D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 12 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 12 | Tin | Black | 30mOhm | - | 125V | - | Pick and Place | - | 8.08mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55510-006LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | 2016 | Minitek® | Active | 1 (Unlimited) | Solder | Receptacle | 6 | 125°C | -55°C | - | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | 6 | Tin | Black | 20mOhm | - | 200V | 200V | - | - | 5.92mm | 4mm | 1.97μin 0.050μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 20021311-00044T1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 44 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 44 | Tin | - | 30mOhm | - | 125V | - | - | - | 26.67mm | - | Flash | 100.0μin 2.54μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00036D4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 36 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 36 | - | - | 50mOhm | - | 125V | - | Pick and Place | - | 23.32mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00046T1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 46 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 46 | - | - | 50mOhm | - | 125V | - | - | - | 29.67mm | - | Flash | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 75915-802LF Amphenol ICC (FCI) | 970 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Bulk | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 2 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | 0.114 2.90mm | 2 | Tin | Blue | 20mOhm | 100GOhm | 1kV | - | - | - | 5mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 87022-620TRLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Receptacle | 40 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 4.7mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | 40 | Tin | Black | 20mOhm | - | 800V | - | Pick and Place | - | 25.81mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 87023-650 Amphenol ICC (FCI) | 172800 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Receptacle | 100 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | 100 | Tin | Black | 25mOhm | - | 800V | - | Board Guide | - | 66.54mm | - | 30.0μin 0.76μm | - | 4.75mm | UL94 V-0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() 68683-407LF Amphenol ICC (FCI) | 156800 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 14 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 14 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 18.21mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-450LF Amphenol ICC (FCI) | 38412 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 50 | Tin | Black | 15mOhm | - | 1kV | - | - | - | 127.43mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-605LF Amphenol ICC (FCI) | 130950 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 10 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 13.13mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-213LF Amphenol ICC (FCI) | 116127 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 13 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 13 | Tin | Black | 15mOhm | - | 1kV | - | - | - | 33.45mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68402-209LF Amphenol ICC (FCI) | 94575 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2014 | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 9 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 9 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 23.29mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68046-304LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 8 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 10.59mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-225LF Amphenol ICC (FCI) | 50274 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 50 | Tin | Black | 20mOhm | - | 1kV | - | - | - | 63.93mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68685-408LF Amphenol ICC (FCI) | 154812 |
| - | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 8 | Tin | Black | 15mOhm | - | 1kV | - | - | - | 20.75mm | 2.54mm | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free |