- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68684-322LF Amphenol ICC (FCI) | 63700 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.118 3.00mm | 22 | Tin | - | Black | - | - | - | - | - | 56.31mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68683-429LF Amphenol ICC (FCI) | 80948 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Polyphenylene | Tin | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 58 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 58 | Tin | - | Black | 20mOhm | - | 1kV | - | - | 74.09mm | 5.08mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68046-211LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 22 | Tin | - | Black | 20mOhm | - | 1kV | - | - | 28.37mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68685-217LF Amphenol ICC (FCI) | 64350 |
| - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 17 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 17 | Tin | - | Black | 15mOhm | - | 1kV | - | - | 43.61mm | 2.54mm | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68046-312LF Amphenol ICC (FCI) | 55290 |
| - | - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 24 | Tin | - | Black | 20mOhm | - | 1kV | - | - | 30.91mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 68622-622LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 44 | Tin | - | Black | 20mOhm | - | 1kV | Board Lock | - | 56.31mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 68622-621LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | Square | Polyester | Gold | Phosphor Bronze | Polyester, Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | 42 | Tin | - | Black | 20mOhm | - | 1kV | Board Lock | - | 53.77mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-303H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Bulk | - | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | - | 1kV | - | - | 7.54mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 89891-333HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 66 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 66 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 83.74mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-345HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 90 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 90 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 114.22mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-410HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 20 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 25.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-443HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 86 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 86 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 109.14mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-816HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 32 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 32 | Tin | - | Grey | - | - | - | - | - | 40.56mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-822HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 44 | Tin | - | Grey | - | - | - | - | - | 55.8mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-834HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 68 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 68 | Tin | - | Grey | 20mOhm | - | 1kV | - | - | 86.28mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-421H Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 42 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | - | 1kV | - | - | 53.26mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 89891-815H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | - | 1kV | - | - | 38.02mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | ||
![]() 55508-038TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | - | - | - | Active | - | SMD/SMT | - | - | 38 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | Black | 20mOhm | 1GOhm | 200V | - | 2.3mm | 37.92mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55510-128TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | 2016 | - | - | Active | - | Solder | - | - | 28 | 125°C | -55°C | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2mm | Straight | 6mm | - | - | - | 1A | - | - | - | - | 28 | - | - | Black | 20mOhm | 1GOhm | 200V | - | 4.5mm | 27.92mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 55508-148TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | - | - | - | Thermoplastic | - | Bronze | - | 200V | - | - | - | - | - | Active | - | SMD/SMT | - | - | 48 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | Straight | 4mm | - | - | - | 1A | - | - | - | - | - | - | - | Black | 20mOhm | 1GOhm | 200V | - | 2.3mm | 47.92mm | - | - | - | - | - | - | RoHS Compliant | - |