- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55510-320TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 20 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | Pick and Place | 19.92mm | 4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-120TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 20 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | 200V | - | - | Pick and Place | 19.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-348 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 48 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | - | 47.92mm | 4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-344 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 44 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 44 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | - | 43.92mm | 4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-304 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 4 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | 200V | - | - | - | 3.92mm | 4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-104TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 4 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 4 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | 200V | - | - | Pick and Place | 3.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-138 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 38 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 38 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | - | 37.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-122 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 22 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 22 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | - | 21.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-116 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 16 | Tin-Lead | - | - | Black | - | - | - | 200V | - | - | - | - | - | - | 16.08mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-040TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 40 | Tin-Lead | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | 40.08mm | 4mm | - | 1.97μin 0.050μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-150TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 50 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | Pick and Place | 49.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-114TR Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | General Purpose, Industrial, Medical | 2 | - | TOP ENTRY | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | 2A | - | 14 | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | - | 2 | - | Tin-Lead | RECTANGULAR | 0.157 inch | Black | - | 1000000000Ohm | 0.079 inch | 200V | 500VAC V | 5.0038 mm | - | 1.807 N | .1946 N | Pick and Place | 14.08mm | 4mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-116TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 16 | Tin-Lead | - | - | Black | - | - | - | 200V | - | - | - | - | - | Pick and Place | 16.08mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 87814-625 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | - | Straight | 4.07mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 50 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | Board Guide | 34.8mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-150LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 50 | Tin | - | - | Black | - | - | - | - | - | - | - | - | - | - | 50.08mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 71991-313 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 26 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 32.94mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68402-202LF Amphenol ICC (FCI) | 123384 |
| - | Gold | Surface Mount | Surface Mount | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 2 | Tin | - | - | Black | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 5.51mm | 2.54mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 68683-238LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 76 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 76 | Tin | - | - | Black | 20mOhm | - | - | 1kV | - | - | - | - | - | - | 96.95mm | 5.08mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 55510-112TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 12 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | - | - | - | Pick and Place | 11.92mm | 4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-310TR Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | Minitek® 2.00mm | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 10 | Tin-Lead | - | - | Black | 20mOhm | - | - | 200V | - | - | 200.2kV | - | - | Pick and Place | 9.92mm | 4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | Contains Lead |