- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | PCB Contact Row Spacing | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66951-008 Amphenol ICC (FCI) | 71050 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.142 3.60mm | - | 8 | Tin | - | - | - | Black | - | 15mOhm | - | - | - | 1.25kV | - | - | 20.32mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 71609-315LF Amphenol ICC (FCI) | 66 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | 30 | Right Angle | - | 8.4mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | 94V-0 | - | - | 20mOhm | - | - | - | 1kV | - | - | 38.02mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89847-307LF Amphenol ICC (FCI) | 6 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | 14 | Tin | - | - | - | Blue | - | - | - | - | - | 1kV | - | - | 17.7mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68683-317LF Amphenol ICC (FCI) | 160875 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 34 | Tin | - | - | - | Black | - | 20mOhm | 1GOhm | - | - | 1kV | - | - | 43.61mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | 7.01mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 89898-303LF Amphenol ICC (FCI) | 195 |
| - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Box | 2006 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 6 | Tin | - | - | - | Grey | - | 20mOhm | - | - | - | 1kV | - | - | 7.54mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10131930-112ULF Amphenol ICC (FCI) | 50 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | - | Active | Not Applicable | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | 2A | - | - | - | 2.0066mm | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.945 inch | - | 0.098 2.50mm | 2 | - | Tin | - | 0.079 inch | - | - | - | - | - | 0.079 inch | - | - | 4.6482 mm | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.098 inch | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 89898-311ALF Amphenol ICC (FCI) | 78400 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | - | - | 22 | Tin | - | - | - | Grey | - | 20mOhm | - | - | - | 1kV | - | Pick and Place | 27.86mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66527-045LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 90 | Tin | - | - | - | Black | - | 15mOhm | - | - | - | 1.25kV | - | - | 120.85mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 66527-048LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 96 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Right Angle | - | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 96 | Tin | - | - | - | Black | - | 15mOhm | - | - | - | 1.25kV | - | - | 128.47mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87022-605 Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Polymer | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | 2013 | Rib-Cage™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 10 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 4.7mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 10 | Tin | - | - | - | Black | - | 20mOhm | - | - | - | 800V | - | - | 6.76mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 87023-620 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold, Lead, Tin | Surface Mount | Surface Mount | Square | Polymer | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 40 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 40 | Tin | - | - | - | Black | - | 25mOhm | - | - | - | 800V | - | Board Guide | 28.44mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66956-024 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyester | - | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 48 | - | - | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 48 | Tin | - | - | - | Black | - | 15mOhm | - | - | - | 1.25kV | - | - | 60.96mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 66925-003 Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | Tin | RECTANGULAR | - | 94V-0 | - | 0.33 inch | - | - | 0.1 inch | PLUG | - | 7.874 mm | - | - | - | 30μin | 30.0μin 0.76μm | 100.0μin 2.54μm | 0.115 inch | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 87021-615TRLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 30 | Tin | - | - | - | Black | - | 20mOhm | - | - | - | 800V | - | Pick and Place | 19.45mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87024-615CTLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 30 | Tin | - | - | - | Black | - | 25mOhm | - | - | - | 800V | - | Board Guide, Pick and Place | 22.09mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87021-630LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 60 | Tin | - | - | - | Black | - | 20mOhm | - | - | - | 800V | - | - | 38.5mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 87022-645LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 90 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3.27mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | - | 90 | Tin | - | - | - | Black | - | 20mOhm | - | - | - | 800V | - | - | 57.56mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 89891-311H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | 94V-0 | - | - | 20mOhm | - | - | - | 1kV | - | - | 27.86mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 89891-327H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 54 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | 94V-0 | - | - | 20mOhm | - | - | - | 1kV | - | - | 68.5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 89891-325H Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | - | 94V-0 | - | - | 20mOhm | - | - | - | 1kV | - | - | 63.42mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - |