- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Insertion Force-Max | Withdrawl Force-Min | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-321H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 42 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 53.26mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-322H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 44 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 55.8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-329H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 58 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 73.58mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-337H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 74 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 93.9mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-336H Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 72 | Tin | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 91.36mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-345H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | - | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 90 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 114.22mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-411H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 27.86mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-408H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 16 | Tin-Lead | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 20.24mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-420H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 40 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 40 | Tin-Lead | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 50.72mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-419H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 38 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 48.18mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-415H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 30 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 38.02mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-435H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 70 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 88.82mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-418H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 36 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 36 | Tin-Lead | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 45.64mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-437H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 74 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 93.9mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-427H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 54 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 68.5mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-442H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 84 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 84 | Tin-Lead | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 106.6mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-430H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 60 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 60 | Tin-Lead | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | 76.12mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-445H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 90 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 114.22mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-803H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | 2013 | Dubox™ | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | Tin | - | 94V-0 | - | - | 20mOhm | - | - | 1kV | - | - | 7.54mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-448H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 96 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | RECTANGULAR | 94V-0 | - | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | 1.4734 N | .3058 N | 121.84mm | 197μin | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant |