- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95747-058 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 68685-309LF Amphenol ICC (FCI) | 61250 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 9 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.115 2.92mm | 9 | Tin | - | Black | 15mOhm | 1kV | - | 23.29mm | 2.54mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | Lead Free | ||
![]() 20021321-00042D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 42 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 42 | Tin | - | Black | 30mOhm | 125V | Pick and Place | 53.8mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021321-00080T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 80 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 80 | Tin | - | Black | 30mOhm | 125V | - | 51.26mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00098T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 98 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 98 | Tin | - | Black | 30mOhm | 125V | - | 62.69mm | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 66527-015 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | Dubox™ | Active | 1 (Unlimited) | Solder | Receptacle | 30 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | 30 | Tin | - | Black | 15mOhm | 1.25kV | - | 44.65mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 20021321-00020T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 20 | Tin | - | Black | 30mOhm | 125V | - | 13.16mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00022T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 22 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 22 | Tin | - | Black | 30mOhm | 125V | - | 14.43mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021323-00010C8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tape & Reel (TR) | Minitek127® 20021323 | Active | 1 (Unlimited) | Solder | Receptacle, Bottom Entry | 10 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 10 | - | - | - | 50mOhm | 125V | Pick and Place | 6.81mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76308-209LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | BergCon® | Active | 1 (Unlimited) | Solder | Receptacle | 9 | - | - | Blue | - | 1 | Female | Push-Pull | Female Socket | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | 0.135 3.43mm | 9 | Tin | Female | - | - | - | - | 22.86mm | - | 39.4μin 1.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00034T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 34 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 34 | Tin | - | Black | 30mOhm | 125V | - | 22.05mm | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00078T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 78 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 78 | Tin | - | Black | 30mOhm | 125V | - | 49.99mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00090T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Plastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 90 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.094 2.40mm | 90 | Tin | - | - | 30mOhm | 125V | - | 55.88mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00082T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 82 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 82 | Tin | - | Black | 30mOhm | 125V | - | 52.53mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00076D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 76 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 76 | Tin | - | Black | 30mOhm | 125V | Pick and Place | 48.72mm | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00090T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 90 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 90 | Tin | - | Black | 30mOhm | 125V | - | 57.61mm | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00086T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 86 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 86 | Tin | - | Black | 30mOhm | 125V | - | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00066D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 66 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 66 | Tin | - | Black | 30mOhm | 125V | Pick and Place | 42.37mm | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00060T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 60 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 60 | Tin | - | Black | 30mOhm | 125V | - | 38.56mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021321-00074T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Receptacle | 74 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | Female Socket | 1.27mm | Straight | 3mm | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | 74 | Tin | - | Black | 30mOhm | 125V | - | 47.45mm | - | Flash | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - |