- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Number of Contacts | Contact Finish - Post | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89891-422H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 44 | Tin-Lead | - | Grey | 20mOhm | 1kV | 55.8mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-432H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 64 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 64 | Tin-Lead | - | Grey | 20mOhm | 1kV | 81.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-424H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 48 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 48 | Tin-Lead | - | Grey | 20mOhm | 1kV | 60.88mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-426H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 52 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 52 | Tin-Lead | - | Grey | 20mOhm | 1kV | 65.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-423H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 46 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 58.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-804H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Bulk | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 10.08mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-446H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 92 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 92 | Tin-Lead | - | Grey | 20mOhm | 1kV | 116.76mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-443H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 86 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 109.14mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-440H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 80 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 80 | Tin-Lead | - | Grey | 20mOhm | 1kV | 101.52mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-438H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 76 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | 76 | Tin-Lead | - | Grey | 20mOhm | 1kV | 96.44mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-441H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 82 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 104.06mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-808H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 20.24mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-812H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 30.4mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-825H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 50 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 63.42mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-823H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 46 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 58.34mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-822H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 55.8mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-832H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 64 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 81.2mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-834H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 68 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 86.28mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-836H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 72 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | Tin | 94V-0 | - | 20mOhm | 1kV | 91.36mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant | ||
![]() 89891-417H Amphenol ICC (FCI) | In Stock | - | - | Lead, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin-Lead | Phosphor Bronze | Thermoplastic, Glass Filled | Tube | 2013 | Dubox™ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 34 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 94V-0 | - | 20mOhm | 1kV | 43.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | Non-RoHS Compliant |