- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-342 Amphenol ICC (FCI) | 12250 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 84 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 84 | Tin | - | - | - | - | Black | - | 20mOhm | - | 1kV | - | - | 107.11mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66951-016LF Amphenol ICC (FCI) | 33950 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Tube | 2007 | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.142 3.60mm | - | 16 | Tin | - | - | Female | - | Black | - | 15mOhm | - | 1.25kV | - | - | 40.64mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71920-310LF Amphenol ICC (FCI) | 218592 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2007 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.122 3.10mm | - | 10 | Tin | - | - | - | - | Blue | - | 20mOhm | 100GOhm | 1kV | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68682-337LF Amphenol ICC (FCI) | 74250 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 1.5kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 74 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 74 | Tin | - | - | - | - | Black | - | - | - | - | - | - | 94.41mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76308-116LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | - | Tube | 2006 | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | Blue | - | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.54mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.135 3.43mm | - | 16 | Tin | - | - | - | - | - | - | - | - | - | - | - | 40.64mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 95242-315BLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 30 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | 30 | Tin | - | - | - | - | Black | - | - | - | - | - | Pick and Place | 38.02mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91615-310BLF Amphenol ICC (FCI) | 34 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 20 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 20 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | Board Lock, Pick and Place | 30.4mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66527-510LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 20 | Tin | - | - | - | - | Black | - | 15mOhm | - | 1.25kV | - | Insulation Plug | 31.95mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66956-010 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Brass | Polyester, Glass Filled | - | 1250V | -65°C~125°C | Box | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 20 | Tin | - | - | Female | - | Black | - | 15mOhm | - | 1.25kV | - | - | 25.4mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 76314-225LF Amphenol ICC (FCI) | 100 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Blue | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | 50 | Tin | - | - | - | - | Blue | - | - | - | - | - | - | 63.5mm | - | - | 39.4μin 1.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68622-3052PLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | 1000V | -65°C~125°C | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | - | - | 0.310 7.87mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75915-810HLF Amphenol ICC (FCI) | 14 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | 10 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | 25.32mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66925-506 Amphenol ICC (FCI) | 89100 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Nylon | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 8.38mm | 0.240 6.10mm | - | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | 12 | Tin | - | - | - | - | Black | - | - | - | - | - | Insulation Plug | 15.75mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95264-304LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | Gold | Phosphor Bronze | Thermoplastic, Polyester, Glass Filled | - | - | - | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Bottom or Top Entry | 20 | - | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Female Socket | - | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board or Cable | 18 | - | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | Tin | - | - | - | - | Blue | - | - | - | - | - | - | 25.32mm | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71607-424LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | 1kV | - | - | 60.88mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 71607-315LF Amphenol ICC (FCI) | 104760 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 15 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 15 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | - | 38.02mm | 8.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75915-302HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | -65°C | - | - | Bulk | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | ONE | UL, CSA | COMMERCIAL | - | 0.114 2.90mm | 1 | - | Tin | RECTANGULAR | 0.098 inch | - | 94V-0 | - | 3A | 20mOhm | - | 1kV | .3058 N | - | 5mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 91615-403ALF Amphenol ICC (FCI) | 310400 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tape & Reel (TR) | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 6 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 6 | Tin | - | - | - | - | Grey | - | 20mOhm | - | 1kV | - | Board Lock, Pick and Place | 12.62mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 10.81mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 89883-332LF Amphenol ICC (FCI) | 38808 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 64 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 64 | Tin | - | - | - | - | Blue | - | 20mOhm | - | 1kV | - | - | 81.2mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87024-640LF Amphenol ICC (FCI) | 217800 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | 800V | - | Tube | 2008 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | 130°C | -55°C | Natural | General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | Straight | 4.7mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | - | 80 | Tin | - | - | - | - | Black | - | 25mOhm | - | 800V | - | Board Guide | 53.84mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |