- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76341-314LF Amphenol ICC (FCI) | 26 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2011 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | - | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 2.54mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.114 2.90mm | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 2A | 20mOhm | 100GOhm | - | 1kV | POLARIZED HOUSING | - | - | 14 | - | - | - | - | 35.48mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 87606-309LF Amphenol ICC (FCI) | 2827 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 18 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 3A | 20mOhm | 100000000000Ohm | 0.1 inch | 1kV | - | 1400VAC V | - | - | - | 1.4734 N | .3058 N | - | 22.78mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 8.5mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76314-114LF Amphenol ICC (FCI) | 130 |
| Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | - | Polyester | Gold | Brass | Thermoplastic, Polyester, Glass Filled | - | - | Tube | - | BergCon® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Blue | - | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | - | - | 28 | Tin | - | Female | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 63453-026LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 26 | Tin | - | - | - | Black | - | - | - | - | 200V | - | - | - | - | - | - | - | - | 26.8mm | - | - | 8.00μin 0.203μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-312TRSLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2013 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | - | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87024-605LF Amphenol ICC (FCI) | 1429 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | 800V | - | Tube | - | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | 130°C | -55°C | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | 10 | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | Black | 1A | 25mOhm | 50000000000Ohm | 0.05 inch | 800V | POLARIZED HOUSING | - | 3.175 mm | - | - | - | .417 N | Board Guide | 9.39mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68402-318 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | 18 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 46.15mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68683-327LF Amphenol ICC (FCI) | 93 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | 54 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 69.01mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55508-114LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.08mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68685-303LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 3 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.115 2.92mm | - | - | 3 | Tin | - | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 8.05mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55510-114LF Amphenol ICC (FCI) | 494 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 14 | Tin | - | - | - | Black | - | 20mOhm | - | - | 200V | - | - | - | - | 200V | - | - | - | 13.92mm | 4mm | - | 30.0μin 0.76μm | - | - | 4.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 91596-108TRLF Amphenol ICC (FCI) | 42 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 8 | 125°C | -55°C | Black | - | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | - | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 8 | Gold | - | - | - | Black | - | 20mOhm | - | - | 200V | - | - | - | - | 200V | - | - | Pick and Place | 7.92mm | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 55510-110TRLF Amphenol ICC (FCI) | 750 | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2008 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | 200V | - | 0.079 (2.00mm) | - | - | 2mm | 10 | Tin | - | - | - | Black | - | 20mOhm | 1GOhm | - | 200V | - | - | - | - | 200.2kV | - | - | Pick and Place | 9.92mm | 4mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 76342-312LF Amphenol ICC (FCI) | 185 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2005 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 2.54mm | 24 | Tin | - | - | - | Blue | - | 20mOhm | 100GOhm | - | 1kV | - | - | - | 12 | - | - | - | - | 30.4mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | 7mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71991-302LF Amphenol ICC (FCI) | 5220 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 4 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 4 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68402-320LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | 20 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 51.23mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 55510-010LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | 2mm | - | Straight | 6mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | - | - | 10 | Tin | - | - | - | Black | - | 20mOhm | - | - | 200V | - | - | - | - | 200V | - | - | - | 9.92mm | - | - | 1.97μin 0.050μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68402-607LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 2.54mm | 0.310 7.87mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | - | 7 | Tin | - | - | - | Black | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 18.21mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 66951-033LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 33 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | Straight | 5.08mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.142 3.60mm | - | - | - | Tin | - | - | - | Black | - | 15mOhm | - | - | 1.25kV | - | - | - | - | - | - | - | - | 83.82mm | 5.08mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 71991-805LF Amphenol ICC (FCI) | 263 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 10 | Square | - | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | - | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 10 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | - | - | - | 12.62mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |