- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55510-312 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 12 | Tin-Lead | Black | 20mOhm | 200V | - | - | 11.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-350 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 50 | Tin-Lead | Black | 20mOhm | 200V | - | - | 49.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-314 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 14 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 14 | Tin-Lead | Black | 20mOhm | 200V | - | - | 13.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-132 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 32 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 32 | Tin-Lead | Black | 20mOhm | 200V | - | - | 31.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-126 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 26 | Tin-Lead | Black | 20mOhm | 200V | - | - | 25.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-144 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 44 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 44 | Tin-Lead | Black | 20mOhm | 200V | - | - | 43.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-022 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 22 | Tin-Lead | Black | 20mOhm | 200V | - | - | 21.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-144 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 44 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 44 | Tin-Lead | Black | - | 200V | - | - | 44.08mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-124 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 24 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 24 | Tin-Lead | Black | 20mOhm | 200V | - | - | 23.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-140 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 40 | Tin-Lead | Black | 20mOhm | 200V | - | - | 39.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-118 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 18 | Tin-Lead | Black | - | 200V | - | - | 18.08mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-120 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 20 | Tin-Lead | Black | 20mOhm | 200V | - | - | 19.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-032 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 32 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 32 | Tin-Lead | Black | 20mOhm | 200V | - | - | 31.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-120 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 20 | Tin-Lead | Black | - | 200V | - | - | 20.08mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-148 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 48 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 48 | Tin-Lead | Black | 20mOhm | 200V | - | - | 47.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-150 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 50 | Tin-Lead | Black | - | - | - | - | 50.08mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-018 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 18 | Tin-Lead | - | - | 200V | - | - | 18.08mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-016 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 16 | Tin-Lead | - | - | 200V | - | - | 16.08mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-134TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 34 | Tin | Black | 20mOhm | 200V | 200V | Pick and Place | 33.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 55508-016TRLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2013 | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 16 | Tin | Black | - | 200V | 200V | Pick and Place | 16.08mm | 4mm | 1.97μin 0.050μm | UL94 V-0 | No | - | RoHS Compliant | Lead Free |