- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Number of Contacts | Contact Finish - Post | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55510-016 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 16 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 6mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 16 | Tin-Lead | Black | 20mOhm | 200V | - | 15.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-048 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 48 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 48 | Tin-Lead | Black | 20mOhm | 200V | - | 47.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-134 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 34 | Tin-Lead | Black | 20mOhm | 200V | - | 33.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-336 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 36 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 36 | Tin-Lead | Black | 20mOhm | 200V | - | 35.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-324 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 24 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 24 | Tin-Lead | Black | - | 200V | - | 24.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-034 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 34 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 34 | Tin-Lead | Black | 20mOhm | 200V | - | 33.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-046 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 46 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 46 | Tin-Lead | Black | 20mOhm | 200V | - | 45.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-050 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 50 | Tin-Lead | Black | 20mOhm | 200V | 200V | 49.92mm | - | 1.97μin 0.050μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-136 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 36 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 36 | Tin-Lead | Black | 20mOhm | 200V | - | 35.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-344 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 44 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 44 | Tin-Lead | Black | - | 200V | - | 44.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-326 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 26 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 26 | Tin-Lead | Black | - | 200V | - | 26.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-346 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 46 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 46 | Tin-Lead | Black | 20mOhm | 200V | - | 45.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-312 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 12 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 12 | Tin-Lead | Black | - | 200V | - | 12.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-318 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 18 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 18 | Tin-Lead | Black | 20mOhm | 200V | - | 17.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-310 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 10 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 10 | Tin-Lead | Black | 20mOhm | 200V | - | 9.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-322 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 22 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 22 | Tin-Lead | Black | - | - | - | 22.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-308 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 8 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Receptacle | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 8 | Tin-Lead | Black | 20mOhm | 200V | - | 7.92mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55510-142 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 42 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 42 | Tin-Lead | Black | 20mOhm | 200V | 200V | 41.92mm | 4mm | 30.0μin 0.76μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-320 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 20 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 20 | Tin-Lead | Black | - | 200V | - | 20.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 55508-340 Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tube | Minitek® 2.00mm | Obsolete | 1 (Unlimited) | Solder | Receptacle | 40 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | - | Push-Pull | Female Socket | 2A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 40 | Tin-Lead | Black | 20mOhm | - | - | 40.08mm | 4mm | 15.0μin 0.38μm | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead |