- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Max Voltage Rating (DC) | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-632LF Amphenol ICC (FCI) | 17325 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 64 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.115 2.92mm | - | - | Tin | - | 94V-0 | Black | 20mOhm | - | 1kV | - | - | - | 81.71mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 71991-307LF Amphenol ICC (FCI) | 388 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 14 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.118 3.00mm | 2.54mm | 14 | Tin | - | - | Blue | 20mOhm | 100GOhm | 1kV | 14 | - | - | 17.7mm | 5.08mm | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 66953-009LF Amphenol ICC (FCI) | 64350 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Brass | Polyester, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™, BergCon® PV™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 18 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6.1mm | 0.325 8.25mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.138 3.50mm | - | 18 | Tin | Female | - | Black | 15mOhm | - | 1.25kV | - | - | - | 22.86mm | 6.1mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 87471-605LF Amphenol ICC (FCI) | 710 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | Beryllium Copper | Thermoplastic, Glass Filled | - | - | Tube | 2012 | Rib-Cage™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | Natural | General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | Straight | 3.05mm | 0.187 4.75mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | - | 10 | Tin | - | - | Black | - | - | - | - | - | Board Guide | 9.4mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 66527-010 Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | Brass | Polyamide (PA), Nylon, Glass Filled | 1250V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 8.4mm | 0.240 6.10mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 20 | Tin | - | - | Black | 15mOhm | - | 1.25kV | - | - | - | 31.95mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 6mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 20021321-00018C1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71920-407LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 7 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.122 3.10mm | - | 7 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 17.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 8.5mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021321-00030C1LF Amphenol ICC (FCI) | 6 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tape & Reel (TR) | 2016 | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1.27mm | - | - | 0.177 4.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | - | - | Tin | - | - | - | - | - | - | - | - | Pick and Place | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65781-004LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | Gold | Brass | Polyester, Glass Filled | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 6.1mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.140 3.56mm | - | 8 | Gold | - | - | Black | - | - | - | - | - | - | 10.16mm | - | 40.0μin 1.02μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68683-220LF Amphenol ICC (FCI) | 27225 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 40 | Tin | - | - | Black | 20mOhm | - | 1kV | - | - | - | 51.23mm | 5.08mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75915-305LF Amphenol ICC (FCI) | 84 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.114 2.90mm | - | 5 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 12.62mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 71920-424LF Amphenol ICC (FCI) | 50 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | 0.122 3.10mm | - | 24 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 60.88mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 89898-313ALF Amphenol ICC (FCI) | 64350 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 26 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 26 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | - | Pick and Place | 32.94mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 89898-308LF Amphenol ICC (FCI) | 752 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2006 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | 0.100 (2.54mm) | - | - | 16 | Tin | - | - | Grey | 20mOhm | - | 1kV | - | - | - | 20.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | 7mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68683-318LF Amphenol ICC (FCI) | 148500 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1000V | -65°C~125°C | Tube | 2007 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | - | 36 | Tin | - | - | Black | 20mOhm | - | 1kV | - | - | - | 46.15mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 7mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 90310-108 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | Female Socket | - | 2mm | Straight | 4.7mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.047 1.20mm | - | 8 | Tin-Lead | - | - | Beige | - | - | - | - | - | - | 8.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 90310-114 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Bulk | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Beige | - | 2 | - | - | Latch Lock | - | - | - | - | Female Socket | - | 2mm | Straight | 4.7mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Beige | 0.079 (2.00mm) | 0.047 1.20mm | - | 14 | Tin-Lead | - | - | Beige | - | - | - | - | - | - | 14.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 68682-306 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 1.5kV | - | Tube | - | Dubox™ | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 12 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | - | - | - | - | - | Female Socket | - | 2.54mm | Straight | 5.08mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | - | 12 | Tin | - | - | Black | - | - | - | - | - | - | 15.67mm | 5.08mm | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 89883-410LF Amphenol ICC (FCI) | 13 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2.54mm | Right Angle | 8.5mm | 0.230 5.85mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.114 2.90mm | - | 20 | Tin | - | - | Blue | 20mOhm | - | 1kV | - | - | - | 25.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 91596-114TRLF Amphenol ICC (FCI) | 588000 |
| - | 8 Weeks | Gold | - | - | - | Plastic | - | Copper | - | - | - | Tape & Reel (TR) | 2013 | - | - | Active | - | Solder | - | - | 14 | 125°C | -55°C | - | - | 2 | - | - | - | - | - | - | - | - | - | 2mm | Straight | 4mm | - | - | - | - | - | - | - | - | - | 14 | - | - | - | Black | 20mOhm | - | 200V | - | 200V | - | 13.92mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - |