- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Number of Poles | Max Voltage Rating (DC) | Insertion Force-Max | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75915-410LF Amphenol ICC (FCI) | 158976 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | - | 10 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 25.32mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 68685-312LF Amphenol ICC (FCI) | 45125 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 1000V | -65°C~125°C | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | 125°C | -65°C | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.54mm | 0.276 7.00mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.115 2.92mm | - | - | 12 | Tin | - | - | - | Black | - | 15mOhm | - | - | 1kV | - | - | - | - | - | 30.91mm | 2.54mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 71991-409LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 18 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 18 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 22.78mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 71991-340LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 80 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 80 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 101.52mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 89891-412LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 24 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 30.4mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 75915-825GLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | Black | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.114 2.90mm | - | - | 25 | Tin | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 63.42mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 91596-004TRLF Amphenol ICC (FCI) | 13365 |
| - | 7 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 4 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 1A | 2mm | Straight | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Gold | - | - | - | Black | - | 20mOhm | - | - | 200V | - | - | 200V | - | Pick and Place | 3.92mm | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 89891-311LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 22 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 27.86mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 76342-307LF Amphenol ICC (FCI) | 11886 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2005 | Dubox™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Female Socket | NO | - | - | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | - | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.114 2.90mm | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 94V-0 | Blue | 3A | 20mOhm | 100GOhm | 0.1 inch | 1kV | POLARIZED HOUSING | 14 | - | 1.4734 N | - | 17.7mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 87606-305LF Amphenol ICC (FCI) | 59202 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2014 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 10 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 12.62mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 10131931-108ULF Amphenol ICC (FCI) | 24 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 8 | - | - | - | - | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 89892-308LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 16 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 20.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 71991-311LF Amphenol ICC (FCI) | 59 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | 2009 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 22 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Receptacle | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 7.62mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | - | 22 | Tin | - | - | - | Blue | - | 20mOhm | 100GOhm | - | 1kV | - | - | - | - | - | 27.86mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 11.04mm | 7mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 71920-316 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 16 | 125°C | -65°C | - | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | Straight | 3.19mm | 0.335 8.51mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | - | 0.122 3.10mm | - | - | - | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 40.56mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 92086-304TRLF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Gold | Beryllium Copper | Plastic | - | - | Tape & Reel (TR) | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | - | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2mm | - | - | 0.157 4.00mm | - | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | 4 | Gold | - | Female | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | 15.0μin 0.38μm | Flash | - | - | - | No | - | RoHS Compliant | - | ||
![]() 89898-312LF Amphenol ICC (FCI) | 87552 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Box | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 24 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | - | 24 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 30.4mm | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | 10.81mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 75915-816HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.114 2.90mm | - | - | 16 | Tin | - | - | - | Grey | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 40.56mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 76342-420LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 40 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | - | - | - | - | Female Socket | - | - | 2.54mm | Straight | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | - | 40 | Tin | - | - | - | Blue | - | 20mOhm | - | - | 1kV | - | - | - | - | - | 50.72mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | 11.04mm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 10131933-148ULF Amphenol ICC (FCI) | 34 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Square | - | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | - | Solder | - | Receptacle | 48 | - | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | 2A | - | - | - | 0.157 4.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021323-00020T1LF Amphenol ICC (FCI) | 20 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | 2012 | Minitek127® 20021323 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 20 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | 1.27mm | Straight | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | - | 20 | - | - | - | - | - | - | 50mOhm | - | - | 125V | - | - | - | - | - | 13.16mm | - | - | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - |