- Contact Materials
- Factory Lead Time
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75915-813LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2014 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 13 | - | - | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 2.5mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 13 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 32.94mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 91596-312LF Amphenol ICC (FCI) | 145500 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Beryllium Copper | Plastic | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 12 | 125°C | -55°C | Black | - | 2 | - | - | Push-Pull | Female Socket | 1A | 2mm | Straight | - | 4mm | 0.091 2.30mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 12 | Gold | - | - | Black | 20mOhm | - | - | 200V | - | 11.92mm | 15.0μin 0.38μm | Flash | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 20021323-00030T1LF Amphenol ICC (FCI) | 20 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Copper Alloy | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 20021323 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom Entry | 30 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | Straight | - | 4.45mm | 0.087 2.20mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | - | 30 | - | - | - | - | 50mOhm | - | - | 125V | - | 19.51mm | Flash | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 71607-308ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Polyamide | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | - | - | - | 8 | Tin | - | - | Grey | 20mOhm | - | - | 1kV | Pick and Place | 20.24mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10131934-215ULF Amphenol ICC (FCI) | 20 |
| - | 10 Weeks | - | - | Through Hole | Square | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | e3 | Active | Not Applicable | Solder | EAR99 | Receptacle | 15 | - | - | - | - | 1 | - | 8536.69.40.40 | Push-Pull | Female Socket | 2A | - | - | 2.0066mm | - | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.098 2.50mm | 1 | - | Tin | RECTANGULAR | 0.079 inch | - | 20mOhm | - | 0.079 inch | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 0.098 inch | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 55510-136TRLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Plastic | 200V | -55°C~125°C | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | Push-Pull | Female Socket | 2A | 2mm | Straight | - | 4mm | 0.177 4.50mm | Board to Board | All | 1A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | - | 36 | Tin | - | - | Black | 20mOhm | 1GOhm | - | 200V | Pick and Place | 36.8mm | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 20021311-00034T1LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 34 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 1.27mm | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | 34 | Tin | - | - | - | 30mOhm | - | - | 125V | - | 20.32mm | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-321LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 42 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 42 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 53.26mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() 89898-322ALF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tape & Reel (TR) | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 44 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 44 | Tin | - | - | Grey | 20mOhm | - | - | 1kV | Pick and Place | 55.8mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-329LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 29 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 29 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 73.58mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89898-423LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 46 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | - | - | 46 | Tin | - | - | Grey | 20mOhm | - | - | 1kV | - | 58.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 10.81mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-338LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 38 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 38 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 96.44mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 87606-435LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 70 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 70 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 88.82mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-443LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 43 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 43 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 109.14mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89882-346LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | - | 0.114 2.90mm | - | 46 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 116.76mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89883-424LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 48 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 48 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 60.88mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71607-432LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | 125°C | -65°C | Grey | Automotive, General Purpose, Industrial, Telecommunications | 1 | Female | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 10.9mm | 0.129 3.28mm | Board to Board | All | 3A | 0.100 2.54mm | Gray | - | - | - | - | - | - | 32 | Tin | - | - | Grey | 20mOhm | - | - | 1kV | - | 81.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 89883-323LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2016 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Right Angle | - | 8.5mm | 0.230 5.85mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 46 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 58.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 71991-326LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2009 | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Bottom or Top Entry | 52 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 7.62mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | - | 52 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 65.96mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 76342-427LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 54 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | Push-Pull | Female Socket | - | 2.54mm | Straight | - | 5.08mm | 0.275 6.99mm | Board to Board | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | - | 54 | Tin | - | - | Blue | 20mOhm | - | - | 1kV | - | 68.5mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | 11.04mm | UL94 V-0 | - | RoHS Compliant | Lead Free |